Linear Technology/Analog Devices DC509BBOARD EVAL FOR LTC3729EUH
Description
The Analog Devices DC509B-B, LTC3729EUH Demo Board is a dual phase, single output synchronous buck converter designed for use with computers and peripherals. It features a wide input voltage range of 4.5V to 28V, and a high efficiency of up to 95%. The board also includes a wide range of protection features, such as over-voltage, over-current, and thermal shutdown. It is capable of delivering up to 10A of continuous output current, and can be used to power a variety of devices, including CPUs, GPUs, and other peripherals. The board is also equipped with a graphical user interface, allowing for easy configuration and monitoring of the converter.
Specifications
Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
- TypeParameter
- Lifecycle StatusPRODUCTION (Last Updated: 2 weeks ago)
- Factory Lead Time8 Weeks
- Number of Pins0
- Published2002
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Base Part NumberLTC3729
- Voltage - Output2.5V
- Frequency - Switching550kHz
- Utilized IC / PartLTC3729
- Supplied ContentsBoard(s)
- Evaluation KitYes
- Board TypeFully Populated
- Main PurposeDC/DC, Step Down
- Outputs and Type1, Non-Isolated
- Regulator TopologyBuck
- REACH SVHCNo SVHC
- RoHS StatusROHS3 Compliant
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Microchip Technology | MICROCHIP - 24LC32A-I/ST - SERIAL EEPROM, 32KBIT, 400KHZ, TSSOP-8 | 3200 | RFQ |


Product
Brand
Articles
Tools