web counter

Analog Devices DC529A-BLTC3735EG / IMVP4 Power Supply (Steelcliff Module), Vin = 5V to 24V, Vout =

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Computers and PeripheralsDesktops and Servers

ECAD Model:

Description

The Analog Devices DC529A-B, LTC3735EG Demo Board, IMVP4 Power Supply (Steel cliff Module) is a versatile power supply solution for computers and peripherals. It has an input voltage range of 5V to 24V and an output voltage range of 0.6V-1.75V@32A. It is designed to provide reliable and efficient power to a wide range of devices. The board features a wide range of protection features, including over-voltage, over-current, and short-circuit protection. It also has a built-in temperature sensor to monitor the temperature of the board and prevent overheating. The board is also designed to be easy to use and configure, making it an ideal choice for powering computers and peripherals.