AnalogDevices DC686A
Description
The Analog Devices DC686A-A, LTC3780EG Demo Board is a high efficiency step-up/down DC/DC converter designed for automotive and transportation applications. It has a wide input voltage range of 5V to 32V and can output up to 12V at 5A maximum. It is designed to provide a reliable and efficient power solution for automotive and transportation applications. The board features a wide input voltage range, high efficiency, and low ripple and noise. It also has a wide operating temperature range and is protected against over-voltage, over-current, and short-circuit conditions. The board is ideal for applications such as automotive, transportation, and industrial systems.
Specifications
AnalogDevices technical specifications, attributes, parameters and parts with similar specifications to AnalogDevices .
- TypeParameter
- Unit Weight12.022248 oz
- Factory Pack QuantityFactory Pack Quantity1
- ManufacturerAnalog Devices Inc.
- BrandAnalog Devices
- Tool Is For Evaluation OfLTC3780
- RoHSDetails
- PackageBox
- Base Product NumberDC686
- MfrAnalog Devices Inc.
- Product StatusActive
- Voltage-Input5V ~ 32V
- SeriesLTC3780
- PackagingBulk
- TypeVoltage Regulator - Switching Regulator
- SubcategoryDevelopment Tools
- Output Current5 A
- Current - Output5A
- Voltage - Output12 V
- Frequency - Switching400kHz
- Utilized IC / PartLTC3780
- Supplied ContentsBoard(s)
- Product TypePower Management IC Development Tools
- Board TypeFully Populated
- Main PurposeDC/DC, Step Up or Down
- Outputs and Type1, Non-Isolated
- Regulator TopologyBuck-Boost
- ProductDemonstration Boards
- Input Voltage5 V to 32 V
- Product CategoryPower Management IC Development Tools
0 Similar Products Remaining
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Analog Devices / Linear Technology | 0 | RFQ | ||
| Linear Technology/Analog Devices | IC REG CTRLR BUCK/BOOST 24SSOP | 825 | BUY |


Product
Brand
Articles
Tools