web counter

Analog Devices DC836ALTC3772EDDB Demo Board / VIN = 2.75V to 8V, VOUT = 1.8V/2.5V/3.3V @ 2A

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Communications and TelecomBackplane Distributed PowerWirelessPortable Computers

ECAD Model:

Description

The Analog Devices DC836A-A LTC3772EDDB Demo Board is a 550kHz Step-Down DC/DC Converter designed for use in communications and telecom applications. It features an input voltage range of 2.75V to 8V and an output voltage of 1.8V at 2A. The board is equipped with a wide range of features, including an adjustable output voltage, adjustable switching frequency, and a low-noise, high-efficiency synchronous buck converter. It also includes a wide range of protection features, such as over-voltage, over-current, and thermal protection. The board is designed to be easy to use and provides a comprehensive set of features for communications and telecom applications.