web counter

Analog Devices DC922Ausing few external components. The constant-frequency current mode architecture with MOSFET VDS sensing eliminates the need for sense resistors and

Applications:

Power Supplies >

DC to DC Multi-Output Power Supplies

End Products:

Communications and TelecomBackplane Distributed PowerPersonal Digital AssistantNotebookLaptop

ECAD Model:

Description

The Analog Devices DC922A-A, LTC3736EUF-2 Demo Board is a two-phase synchronous controller with tracking, communications, and telecom capabilities. It is designed to provide a complete solution for synchronous buck and boost applications. The board features a LTC3736EUF-2 controller, which is capable of controlling two synchronous buck or boost converters with tracking, communications, and telecom capabilities. It also includes a wide range of features such as adjustable output voltage, adjustable switching frequency, and programmable soft-start. The board also includes a USB interface for programming and monitoring, as well as a graphical user interface for easy setup and configuration. The board is ideal for applications such as telecom, communications, and industrial power supplies.