web counter

Analog Devices EVAL-AD5440EBamplifier. The AD5428 is available in a small 20-lead TS SOP package, and the AD5440/AD5447 DA Cs are available in small 24-lead TS SOP packages. 1 U.S. Patent Number 5,689,257.

Applications:

Data Conversion >

Digital to Analog Conversion

End Products:

Power ManagementSignal/Waveform GeneratorUltrasound ImagingBattery Powered InstrumentDigital CalibrationInstrumentation and Measurement

ECAD Model:

Description

The Analog Devices EVAL-AD5440EB Evaluation Board is a versatile tool for evaluating the performance of the AD5428, a 10-bit parallel input, dual-channel, current output DAC and power management IC. The board features two independent DACs, each with a 10-bit resolution and a maximum output current of 20mA. It also includes a power supply, a reference voltage, and a set of test points for easy debugging. The board is designed to be used with a variety of microcontrollers and other digital systems, and is ideal for applications such as motor control, industrial automation, and medical instrumentation.