web counter

Analog Devices EVAL-ADF4113EBZ1prescaler (P/P+1), implement an N divider (N = BP+A). In addition, the 14-bit reference counter (R Counter), allows selectable REFIN frequencies at the

Applications:

Clock and Timing >

PLL Clock Generator

End Products:

Communications and TelecomPoint to Point RadioTest EquipmentWireless LANBasestation

ECAD Model:

Description

The Analog Devices EVAL-ADF4113EBZ1 is an evaluation board designed for evaluating the ADF4113 PLL Frequency Synthesizer, a communications and telecom IC. This board is designed to provide a platform for testing the features and performance of the ADF4113 IC. It includes a wide range of features such as a low-noise voltage regulator, a low-noise clock oscillator, and a low-noise power supply. The board also includes a USB interface for programming and monitoring the IC. The board is designed to be used with the ADF4113 Evaluation Software, which provides a graphical user interface for configuring and testing the IC. The board is ideal for evaluating the performance of the ADF4113 IC in a variety of applications.