web counter

Analog Devices EVAL-ADF7025DB1

Applications:

Wireless Communication >

RF Transceiver

End Products:

IndustrialHome AutomationSecurity SystemRemote ControlRemote Keyless EntryWireless MeteringWireless Audio

ECAD Model:

Description

The Analog Devices EVAL-ADF7025DB1 is an RF daughter board for the ADF7025 902 - 928 MHz ISM Band Transceiver. It is an industrial scientific medical (ISM) band transceiver evaluation board that is designed to evaluate the performance of the ADF7025 transceiver. It features a wide range of features, including a low-noise amplifier, a power amplifier, a low-noise mixer, a power detector, and a voltage-controlled oscillator. The board also includes a variety of connectors and test points for easy evaluation and testing. The board is designed to be used with the ADF7025 transceiver and is ideal for applications such as wireless sensor networks, industrial automation, and medical device communication.