web counter

Analog Devices EVAL-ADXRS645ZHigh Temperature, Vibration Rejecting ±2000°/sec Gyroscope

Analog Devices EVAL-ADXRS645Z Reference Design 1
Analog Devices EVAL-ADXRS645Z Reference Design 1
Analog Devices EVAL-ADXRS645Z Reference Design 1
Analog Devices EVAL-ADXRS645Z Reference Design 1

Applications:

Sensors and Transducers >

Accelerometer

End Products:

Military and AerospaceMunitions and TargetingTemperature Sensing

ECAD Model:

Description

The Analog Devices EVAL-ADXRS645Z Evaluation Board is designed to evaluate the performance of the ADXRS645 High Temperature, Vibration Rejecting ±2000 degree/sec Gyroscope. This military and aerospace grade gyroscope is designed to provide reliable and accurate angular rate sensing in extreme environments. The evaluation board includes a 3-axis gyroscope, a 3-axis accelerometer, and a temperature sensor, allowing for a comprehensive evaluation of the gyroscope’s performance. The board also includes a USB interface for easy connection to a PC, and a graphical user interface for easy configuration and data analysis. The evaluation board is ideal for applications such as navigation, guidance, and stabilization in extreme environments.

Specifications

Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    Production (Last Updated: 1 month ago)
  • Number of Pins
    0
  • RoHS
    Non-Compliant
  • Manufacturer Lifecycle Status
    PRODUCTION (Last Updated: 1 month ago)
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.ANALOG DEVICES ADE7816ACPZIC, POWER METER, 3 PHASE, 40LFCSP40RFQ
Analog Devices Inc.IC ENERGY METERING 40LFCSP554BUY