web counter

Analog Devices Inc. AD8030AR-EBZBOARD EVAL FOR AD8030AR

Applications:

Amplifiers and Comparators >

Analog Amplification

End Products:

IndustrialVideo and ImagingIndustrial ImagingInstrumentation and Measurement

ECAD Model:

Description

The Analog Devices AD8030AR-EBZ Evaluation Board is designed to feature the AD8030AR Dual, High Speed Op-Amps, which are offered in 8-Lead SOIC packages and are suitable for use in industrial temperature ranges. This evaluation board provides a convenient platform for evaluating the performance of the AD8030AR op-amps, allowing users to quickly and easily test the device's features and capabilities. The board includes a power supply, a voltage regulator, and a set of test points for measuring the op-amp's performance. Additionally, the board includes a set of jumpers for adjusting the gain and bandwidth of the op-amps. The AD8030AR-EBZ Evaluation Board is an ideal tool for evaluating the performance of the AD8030AR op-amps in industrial applications.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Package / Case
    SOT-8
  • Number of Pins
    0
  • Packaging
    Bulk
  • Part Status
    Obsolete
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Max Operating Temperature
    125°C
  • Min Operating Temperature
    -40°C
  • Base Part Number
    AD8030
  • Operating Supply Voltage
    12V
  • Number of Channels
    2
  • Operating Supply Current
    3mA
  • Nominal Supply Current
    3mA
  • Amplifier Type
    General Purpose
  • Common Mode Rejection Ratio
    90 dB
  • Utilized IC / Part
    8-SOIC Package
  • Supplied Contents
    Board(s)
  • Input Offset Voltage (Vos)
    1.6mV
  • Gain Bandwidth Product
    40MHz
  • Voltage Gain
    74dB
  • Evaluation Kit
    Yes
  • Input Capacitance
    2pF
  • Board Type
    Bare (Unpopulated)
  • Channels per IC
    2 - Dual
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Diodes IncorporatedIC LED DRIVER CONTROLLER SOT23-50BUY