web counter

Analog Devices Inc. AD8030ARJ-EBZBOARD EVAL FOR AD8030ARJ

Analog Devices Inc. AD8030ARJ-EBZ Reference Design 1
Analog Devices Inc. AD8030ARJ-EBZ Reference Design 1
Analog Devices Inc. AD8030ARJ-EBZ Reference Design 1
Analog Devices Inc. AD8030ARJ-EBZ Reference Design 1

Applications:

Amplifiers and Comparators >

Analog Amplification

End Products:

IndustrialVideo and ImagingIndustrial ImagingInstrumentation and Measurement

ECAD Model:

Description

The Analog Devices AD8030ARJ-EBZ is a high-performance, low-power, single-supply operational amplifier designed for instrumentation, industrial, and automotive applications. It features a wide bandwidth of up to 1.2 MHz, low distortion of 0.0003%, and a low noise level of 4.5 nV/√Hz. The AD8030ARJ-EBZ also offers a high slew rate of 10 V/μs, a low input bias current of 0.5 pA, and a low input offset voltage of 0.5 mV. It is capable of driving up to 10 mA of output current and can operate from a single supply voltage of 2.7 V to 16 V. The AD8030ARJ-EBZ is ideal for applications such as signal conditioning, data acquisition, and motor control.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    LAST TIME BUY (Last Updated: 1 week ago)
  • Factory Lead Time
    8 Weeks
  • Package / Case
    SOT-8
  • Number of Pins
    0
  • Packaging
    Bulk
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Max Operating Temperature
    125°C
  • Min Operating Temperature
    -40°C
  • Base Part Number
    AD8030
  • Operating Supply Voltage
    12V
  • Number of Channels
    2
  • Operating Supply Current
    3mA
  • Nominal Supply Current
    3mA
  • Quiescent Current
    1.5mA
  • Slew Rate
    62 V/μs
  • Amplifier Type
    General Purpose
  • Common Mode Rejection Ratio
    90 dB
  • Utilized IC / Part
    SOT-23-6 Package
  • Supplied Contents
    Board(s)
  • Input Offset Voltage (Vos)
    5mV
  • Gain Bandwidth Product
    40MHz
  • Voltage Gain
    74dB
  • Evaluation Kit
    Yes
  • Power Supply Rejection Ratio (PSRR)
    80dB
  • Settling Time
    80 ns
  • Input Capacitance
    2pF
  • Board Type
    Bare (Unpopulated)
  • Channels per IC
    2 - Dual
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.IC REG BUCK BOOST 5V 1A 10LFCSP7RFQ