web counter

Analog Devices Inc. AD8037-EBBOARD EVAL FOR AD8037

Applications:

Amplifiers and Comparators >

Analog Amplification

End Products:

IndustrialVideo and ImagingIndustrial Imaging

ECAD Model:

Description

The Analog Devices AD8037-EB Evaluation Board is designed to feature the AD8037 wide bandwidth, low distortion clamping amplifier. This amplifier is suitable for industrial temperature ranges and offers excellent performance in a wide range of applications. The board includes a wide range of features, such as a low-noise power supply, adjustable gain and offset, and a wide range of input and output connectors. The board also includes a comprehensive set of test points and a user-friendly graphical user interface for easy evaluation and testing. The AD8037-EB Evaluation Board is an ideal solution for evaluating the performance of the AD8037 wide bandwidth, low distortion clamping amplifier.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Part Status
    Obsolete
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    AD8037
  • Output Type
    Single-Ended
  • Amplifier Type
    Voltage Feedback
  • Utilized IC / Part
    8-SOIC Package
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Bare (Unpopulated)
  • Channels per IC
    1 - Single
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
AbraconReal Time Clock Serial (3-Wire, 4-Wire, SPI) Clock/Calendar/Alarm/Timer/Interrupt 16-Pin QFN EP T/R0RFQ
Abracon LLCIC RTC CLK/CALENDAR I2C 16-QFN89390BUY