web counter

Analog Devices, Inc. AD8037-EBZ

Applications:

Amplifiers and Comparators >

Analog Amplification

End Products:

IndustrialVideo and ImagingIndustrial Imaging

ECAD Model:

Description

The Analog Devices AD8037-EBZ Evaluation Board is designed to feature the AD8037 wide bandwidth, low distortion clamping amplifier. This amplifier is suitable for industrial temperature range applications and provides excellent performance in terms of low distortion, wide bandwidth, and low noise. The board includes a power supply, a signal generator, and a scope probe for easy testing and evaluation. The board also includes a set of jumpers and switches to allow for easy configuration of the amplifier. The AD8037-EBZ Evaluation Board is an ideal solution for evaluating the performance of the AD8037 wide bandwidth, low distortion clamping amplifier.

Specifications

Analog Devices, Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices, Inc. .
  • Type
    Parameter
  • Package / Case
    SOIC
  • Number of Pins
    0
  • Frequency - Gain Bandwidth Product (GBP)
    280MHz
  • Operating Temperature (Max)
    85°C
  • Operating Temperature (Min)
    -40°C
  • Current - Supply (Nom)
    19.5mA
  • Part Status
    PRODUCTION (Last Updated: 1 month ago)
  • Quiescent Current
    19.5mA
  • Current - Supply
    19.5mA
  • Common Mode Rejection Ratio
    90 dB
  • Input Offset Voltage (Vos)
    7mV
  • Power Supply Rejection Ratio (PSRR)
    66dB
  • Settling Time
    10 ns
  • Capacitance - Input
    1.2pF
  • RoHS Status
    RoHS Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
AbraconReal Time Clock Serial (3-Wire, 4-Wire, SPI) Clock/Calendar/Alarm/Timer/Interrupt 16-Pin QFN EP T/R0RFQ
Abracon LLCIC RTC CLK/CALENDAR I2C 16-QFN89390BUY