web counter

Analog Devices Inc. AD8039ART-EBZBOARD EVAL FOR AD8039ART

Analog Devices Inc. AD8039ART-EBZ Reference Design 1
Analog Devices Inc. AD8039ART-EBZ Reference Design 1
Analog Devices Inc. AD8039ART-EBZ Reference Design 1
Analog Devices Inc. AD8039ART-EBZ Reference Design 1

Applications:

Amplifiers and Comparators >

Analog Amplification

End Products:

IndustrialVideo and ImagingIndustrial ImagingInstrumentation and Measurement

ECAD Model:

Description

The Analog Devices AD8039ART-EBZ is a universal evaluation board designed for use with dual, high speed op-amps offered in 8-lead SOT-23 packages. This board is designed for use in industrial temperature ranges and is capable of providing a wide range of performance characteristics. The board features a wide range of features, including adjustable gain, adjustable bandwidth, adjustable slew rate, adjustable output voltage, and adjustable output current. The board also includes a power supply, a test point, and a ground plane. This board is ideal for use in a variety of applications, including signal conditioning, power management, and audio applications.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 months ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Max Operating Temperature
    85°C
  • Min Operating Temperature
    -40°C
  • Base Part Number
    AD8039
  • Operating Supply Voltage
    12V
  • Operating Supply Current
    3mA
  • Nominal Supply Current
    3mA
  • Quiescent Current
    1mA
  • Slew Rate
    425 V/μs
  • Amplifier Type
    Voltage Feedback
  • Common Mode Rejection Ratio
    65 dB
  • Utilized IC / Part
    SOT-23-8 Package
  • Supplied Contents
    Board(s)
  • Input Offset Voltage (Vos)
    3mV
  • Gain Bandwidth Product
    80MHz
  • Evaluation Kit
    Yes
  • Power Supply Rejection Ratio (PSRR)
    71dB
  • Settling Time
    18 ns
  • Input Capacitance
    2pF
  • Board Type
    Bare (Unpopulated)
  • Channels per IC
    2 - Dual
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining