web counter

Analog Devices Inc. AD8048AR-EBZBOARD EVAL FOR AD8048AR

Applications:

Amplifiers and Comparators >

Analog Amplification

End Products:

IndustrialVideo and ImagingIndustrial ImagingInstrumentation and Measurement

ECAD Model:

Description

The Analog Devices AD8048AR-EBZ Evaluation Board is designed to evaluate the performance of the AD8048AR High Speed Op-Amp, which is offered in a 6-Lead SOT-23 package. This board is suitable for use in industrial temperature ranges, and features a wide range of features to help you evaluate the performance of the AD8048AR. It includes a power supply, a test point for each pin, and a test point for the output voltage. The board also includes a ground plane and a bypass capacitor to reduce noise. The board is designed to be easy to use and provides a reliable platform for testing the AD8048AR.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Package / Case
    SOIC
  • Number of Pins
    0
  • Packaging
    Bulk
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Max Operating Temperature
    85°C
  • Min Operating Temperature
    -40°C
  • Base Part Number
    AD8048
  • Operating Supply Voltage
    12V
  • Number of Channels
    1
  • Operating Supply Current
    6.6mA
  • Nominal Supply Current
    6.6mA
  • Output Current
    50mA
  • Amplifier Type
    Voltage Feedback
  • Common Mode Rejection Ratio
    80 dB
  • Utilized IC / Part
    8-SOIC Package
  • Supplied Contents
    Board(s)
  • Input Offset Voltage (Vos)
    1mV
  • Gain Bandwidth Product
    160MHz
  • Evaluation Kit
    Yes
  • Input Capacitance
    1.5pF
  • Board Type
    Bare (Unpopulated)
  • Input Bias Current
    3.5μA
  • Channels per IC
    1 - Single
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Finder Relays, Inc.FINDER - 30.22.7.005.0010 - RELAY, SIGNAL, DPDT, 125VAC, 2A1BUY