web counter

Analog Devices Inc. AD8052AR-EBZBOARD EVAL FOR AD8052AR

Applications:

Amplifiers and Comparators >

Analog Amplification

End Products:

Consumer ElectronicsConsumer ElectronicsVideo and ImagingCD/DVD PlayerIndustrial

ECAD Model:

Description

The Analog Devices AD8052AR-EBZ Evaluation Board is designed to evaluate the performance of the AD8052ARZ Dual, High Speed Op-Amp offered in an 8-Lead SOIC package. This board is ideal for consumer electronics applications, providing a wide range of features and benefits. It features two independent op-amps with a wide bandwidth of up to 1.2GHz, low distortion, and low noise. The board also includes a power supply, a reference voltage, and a test point for easy testing and evaluation. The AD8052AR-EBZ Evaluation Board is a great choice for consumer electronics applications that require high performance and reliability.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Package / Case
    SOP
  • Number of Pins
    0
  • Part Status
    Obsolete
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Max Operating Temperature
    125°C
  • Min Operating Temperature
    -40°C
  • Base Part Number
    AD8052
  • Operating Supply Voltage
    12V
  • Operating Supply Current
    11mA
  • Nominal Supply Current
    11mA
  • Amplifier Type
    Voltage Feedback
  • Common Mode Rejection Ratio
    88 dB
  • Utilized IC / Part
    8-SOIC Package
  • Supplied Contents
    Board(s)
  • Gain Bandwidth Product
    80MHz
  • Evaluation Kit
    Yes
  • Input Capacitance
    1.4pF
  • Board Type
    Bare (Unpopulated)
  • Channels per IC
    2 - Dual
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyIC, PWM WLED DRIVER, 1.2MHZ, 8MLF8RFQ