web counter

Analog Devices Inc. AD8052ARM-EBZAmplifier IC Development Tools AD8052 Eval Brd

Analog Devices Inc. AD8052ARM-EBZ Reference Design 1
Analog Devices Inc. AD8052ARM-EBZ Reference Design 1
Analog Devices Inc. AD8052ARM-EBZ Reference Design 1
Analog Devices Inc. AD8052ARM-EBZ Reference Design 1

Applications:

Amplifiers and Comparators >

Analog Amplification

End Products:

Consumer ElectronicsConsumer ElectronicsVideo and ImagingCD/DVD PlayerIndustrial

ECAD Model:

Description

The Analog Devices AD8052ARM-EBZ is a high speed universal evaluation board designed to feature the AD8052ARMZ dual Op-Amp. This board is designed to help customers quickly prototype new dual Op-Amp circuits and reduce design time for applications in consumer electronics, industrial, automotive, and medical. It features a wide range of features such as adjustable power supply, adjustable gain, adjustable offset, and adjustable bandwidth. The board also includes a variety of test points and connectors for easy connection to external components. The board is also designed to be compatible with a wide range of development tools and software. This board is an ideal solution for quickly prototyping and testing new dual Op-Amp circuits.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Package / Case
    SOP
  • Number of Pins
    0
  • Part Status
    Obsolete
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Max Operating Temperature
    125°C
  • Min Operating Temperature
    -40°C
  • Base Part Number
    AD8052
  • Operating Supply Voltage
    12V
  • Operating Supply Current
    11mA
  • Nominal Supply Current
    11mA
  • Amplifier Type
    Voltage Feedback
  • Common Mode Rejection Ratio
    88 dB
  • Utilized IC / Part
    8-MSOP Package
  • Supplied Contents
    Board(s)
  • Gain Bandwidth Product
    80MHz
  • Evaluation Kit
    Yes
  • Input Capacitance
    1.4pF
  • Board Type
    Bare (Unpopulated)
  • Channels per IC
    2 - Dual
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Allegro MicroSystemsIC LED DRIVER RGLTR DIM 3A 8SOIC5RFQ