web counter

Analog Devices Inc. AD8054AR-EBZBOARD EVAL FOR AD8054AR

Analog Devices Inc. AD8054AR-EBZ Reference Design 2
Analog Devices Inc. AD8054AR-EBZ Reference Design 1
Analog Devices Inc. AD8054AR-EBZ Reference Design 2
Analog Devices Inc. AD8054AR-EBZ Reference Design 1
Analog Devices Inc. AD8054AR-EBZ Reference Design 1
Analog Devices Inc. AD8054AR-EBZ Reference Design 2

Applications:

Amplifiers and Comparators >

Analog Amplification

End Products:

Consumer ElectronicsConsumer ElectronicsVideo and ImagingCD/DVD PlayerIndustrial

ECAD Model:

Description

The Analog Devices AD8054AR-EBZ Evaluation Board is designed to feature the AD8054AR Quad, High Speed Op-Amp offered in a 14-Lead SOIC package. This board is ideal for consumer electronics applications, providing a high-performance, low-power solution for a variety of applications. The board features four independent op-amps, each with a wide bandwidth of up to 1.2GHz and a slew rate of up to 1.2V/µs. The board also features a low-noise, low-distortion design, making it ideal for audio applications. The board is also designed to be easy to use, with a simple layout and easy-to-follow instructions.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 months ago)
  • Factory Lead Time
    8 Weeks
  • Package / Case
    SOP
  • Number of Pins
    0
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Max Operating Temperature
    85°C
  • Min Operating Temperature
    -40°C
  • Base Part Number
    AD8054
  • Operating Supply Voltage
    12V
  • Operating Supply Current
    13.6mA
  • Nominal Supply Current
    13.6mA
  • Quiescent Current
    3.4mA
  • Slew Rate
    190 V/μs
  • Amplifier Type
    Voltage Feedback
  • Common Mode Rejection Ratio
    86 dB
  • Utilized IC / Part
    14-SOIC Package
  • Supplied Contents
    Board(s)
  • Input Offset Voltage (Vos)
    13mV
  • Gain Bandwidth Product
    80MHz
  • Evaluation Kit
    Yes
  • Power Supply Rejection Ratio (PSRR)
    80dB
  • Settling Time
    40 ns
  • Input Capacitance
    1.5pF
  • Board Type
    Bare (Unpopulated)
  • Channels per IC
    4 - Quad
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining