web counter

Analog Devices Inc. AD8055AR-EBZBOARD EVAL FOR AD8055AR

Applications:

Amplifiers and Comparators >

Analog Amplification

End Products:

LightingVideo and ImagingPhotodiode SensorVideo RGB Line Driver

ECAD Model:

Description

The Analog Devices AD8055AR-EBZ Evaluation Board is designed to evaluate the performance of the AD8055ARZ single, high speed op-amps offered in an 8-lead SOIC package. This board is ideal for lighting solutions, providing a wide range of features and benefits. It includes a power supply, a voltage reference, and a test point for easy evaluation of the op-amp's performance. The board also features a wide range of protection features, including over-voltage, over-current, and short-circuit protection. Additionally, the board is designed to be compatible with a variety of lighting solutions, making it an ideal choice for a wide range of applications.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Package / Case
    300
  • Number of Pins
    0
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Max Operating Temperature
    85°C
  • Min Operating Temperature
    -40°C
  • Base Part Number
    AD8055
  • Operating Supply Voltage
    12V
  • Operating Supply Current
    6.5mA
  • Nominal Supply Current
    6.5mA
  • Amplifier Type
    Voltage Feedback
  • Common Mode Rejection Ratio
    82 dB
  • Utilized IC / Part
    8-SOIC Package
  • Supplied Contents
    Board(s)
  • Gain Bandwidth Product
    120MHz
  • Evaluation Kit
    Yes
  • Input Capacitance
    2pF
  • Board Type
    Bare (Unpopulated)
  • Channels per IC
    1 - Single
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Texas InstrumentsIC VREF SHUNT ADJ 8SOIC29269RFQ