web counter

Analog Devices Inc. AD8056AR-EBZBOARD EVAL FOR AD8056AR

Applications:

Amplifiers and Comparators >

Analog Amplification

End Products:

LightingVideo and ImagingPhotodiode SensorVideo RGB Line Driver

ECAD Model:

Description

The Analog Devices AD8056AR-EBZ Evaluation Board is designed to evaluate the performance of the AD8056ARZ Dual, High Speed Op-Amp offered in an 8-Lead SOIC package. This board features a wide range of features, including a high speed settling time of less than 1µs, a wide bandwidth of up to 1.2GHz, and a low distortion of -90dBc. The board also includes a wide range of features such as adjustable gain, adjustable offset, and adjustable power supply. This board is ideal for applications such as high speed data acquisition, signal conditioning, and audio processing.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Package / Case
    SOP
  • Number of Pins
    0
  • Part Status
    Obsolete
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Max Operating Temperature
    85°C
  • Min Operating Temperature
    -40°C
  • Base Part Number
    AD8056
  • Operating Supply Voltage
    12V
  • Operating Supply Current
    12mA
  • Nominal Supply Current
    12mA
  • Amplifier Type
    Voltage Feedback
  • Common Mode Rejection Ratio
    82 dB
  • Utilized IC / Part
    8-SOIC Package
  • Supplied Contents
    Board(s)
  • Gain Bandwidth Product
    120MHz
  • Evaluation Kit
    Yes
  • Input Capacitance
    2pF
  • Board Type
    Bare (Unpopulated)
  • Channels per IC
    2 - Dual
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Texas InstrumentsIC VREF SHUNT ADJ 8SOIC29269RFQ