web counter

Analog Devices Inc. AD8061ART-EBZBOARD EVAL FOR AD8061ART

Analog Devices Inc. AD8061ART-EBZ Reference Design 1
Analog Devices Inc. AD8061ART-EBZ Reference Design 1
Analog Devices Inc. AD8061ART-EBZ Reference Design 1
Analog Devices Inc. AD8061ART-EBZ Reference Design 1

Applications:

Amplifiers and Comparators >

Analog Amplification

End Products:

Consumer ElectronicsVideo and ImagingHandsetsCD/DVD PlayerCell BasestationTelecom Shelter Filter UnitPhotodiode SensorDigital Camera

ECAD Model:

Description

The Analog Devices AD8061ART-EBZ Evaluation Board is designed to evaluate the performance of the AD8061ART single, high speed op-amps offered in a 5-lead SOT-23 package. This board is ideal for consumer electronics applications, providing a convenient platform for testing and evaluating the performance of the AD8061ART op-amps. The board features a wide range of features, including a power supply, a test point, and a ground plane. The board also includes a set of jumpers to allow for easy configuration of the op-amps. The board is designed to be used with a variety of test equipment, making it an ideal choice for consumer electronics applications.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Package / Case
    300
  • Number of Pins
    0
  • Part Status
    Obsolete
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Max Operating Temperature
    85°C
  • Min Operating Temperature
    -40°C
  • Base Part Number
    AD8061
  • Operating Supply Voltage
    8V
  • Operating Supply Current
    9.5mA
  • Nominal Supply Current
    9.5mA
  • Amplifier Type
    Voltage Feedback
  • Common Mode Rejection Ratio
    80 dB
  • Utilized IC / Part
    SOT-23-5 Package
  • Supplied Contents
    Board(s)
  • Gain Bandwidth Product
    90MHz
  • Evaluation Kit
    Yes
  • Input Capacitance
    1pF
  • Board Type
    Bare (Unpopulated)
  • Channels per IC
    1 - Single
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices, Inc.0RFQ