Analog Devices Inc. AD823AR-EBZAD823 16MHz Rail-to-Rail FET Input Dual Amplifier Evaluation Board
The Analog Devices AD823AR-EBZ Evaluation Board is designed for use with the AD823AR Dual, High Speed Op-Amps offered in 8-Lead SOIC Packages. This board is designed to provide a convenient platform for evaluating the performance of the AD823AR in a wide range of applications. The board is designed to operate in the industrial temperature range and is suitable for use in a variety of industrial and commercial applications. The board includes a power supply, a test point for each op-amp, and a ground plane for improved signal integrity. The board also includes a set of jumpers to allow for easy configuration of the op-amps. The board is designed to provide a simple and cost-effective way to evaluate the performance of the AD823AR in a variety of applications.
- TypeParameter
- Package / CaseSOIC
- Number of Pins0
- PackagingBulk
- Part StatusObsolete
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Max Operating Temperature85°C
- Min Operating Temperature-40°C
- Base Part NumberAD823
- Operating Supply Voltage36V
- Operating Supply Current8.4mA
- Amplifier TypeJ-FET
- Utilized IC / Part8-SOIC Package
- Supplied ContentsBoard(s)
- Gain Bandwidth Product10MHz
- Evaluation KitYes
- Board TypeBare (Unpopulated)
- Channels per IC2 - Dual
- RoHS StatusROHS3 Compliant
- Lead FreeContains Lead
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Microchip Technology | IC MCU 8BIT 384B FLASH SOT23-6 | 83900 | RFQ | |
| Microchip Technology | 4850 | RFQ | ||
| Microchip Technology | 1500 | RFQ | ||
| Microchip Technology | MCU 8-bit PIC RISC 384B Flash 2.5V/3.3V/5V Automotive 6-Pin SOT-23 T/R | 0 | RFQ |


Product
Brand
Articles
Tools