web counter

Analog Devices Inc. AD8367-EVALZBOARD EVALUATION FOR AD8367

Analog Devices Inc. AD8367-EVALZ Reference Design 2
Analog Devices Inc. AD8367-EVALZ Reference Design 1
Analog Devices Inc. AD8367-EVALZ Reference Design 2
Analog Devices Inc. AD8367-EVALZ Reference Design 1
Analog Devices Inc. AD8367-EVALZ Reference Design 1
Analog Devices Inc. AD8367-EVALZ Reference Design 2

Applications:

Amplifiers and Comparators >

Analog Amplification

End Products:

Communications and TelecomBroadband AccessCell BasestationCellular Phone

ECAD Model:

Description

The Analog Devices AD8367-EVALZ Evaluation Board is designed to evaluate the performance of the AD8367 500 MHz Linear-in-dB Variable Gain Amplifier (VGA) with Automatic Gain Control (AGC) Detector. This board is ideal for use in communications and telecom applications. It features a wide range of gain settings, low noise, and high linearity. The board also includes a wide range of input and output connectors, allowing for easy connection to other devices. The board is also equipped with a USB interface for easy programming and control. The AD8367-EVALZ Evaluation Board is a great tool for evaluating the performance of the AD8367 VGA with AGC Detector.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 1 month ago)
  • Factory Lead Time
    8 Weeks
  • Mount
    PCB
  • Package / Case
    TSSOP
  • Number of Pins
    0
  • Packaging
    Box
  • Series
    X-AMP®
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Max Operating Temperature
    85°C
  • Min Operating Temperature
    -40°C
  • Base Part Number
    AD8367
  • Output Type
    Single-Ended
  • Operating Supply Voltage
    5.5V
  • Number of Channels
    1
  • Operating Supply Current
    26mA
  • Nominal Supply Current
    26mA
  • Amplifier Type
    Variable Gain
  • Voltage - Supply, Single/Dual (±)
    2.7V~5.5V
  • Utilized IC / Part
    AD8367
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Gain
    40 dB
  • -3db Bandwidth
    500MHz
  • Board Type
    Fully Populated
  • Noise Figure
    6.2 dB
  • Channels per IC
    1 - Single
  • Current - Supply (Main IC)
    26mA
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.IC AMP VGA DC-COUPLED GP 8-LFCSP6226BUY