Analog Devices Inc. AD9114-DPG2-EBZIC DAC DUAL 8BIT LO PWR 40LFCSP
The Analog Devices AD9114-DPG2-EBZ Evaluation Board is a versatile instrumentation and measurement tool that utilizes the AD9114 Dual Low Power, 8-Bit TxDAC Digital to Analog Converter. This board is designed to provide a complete solution for evaluating the performance of the AD9114 in a wide range of applications. It features two independent channels, each with a low power, 8-bit TxDAC, allowing for simultaneous operation of two independent signals. The board also includes a wide range of features such as a programmable gain amplifier, a low-noise power supply, and a wide range of input and output connectors. The AD9114-DPG2-EBZ Evaluation Board is an ideal solution for evaluating the performance of the AD9114 in a variety of instrumentation and measurement applications.
- TypeParameter
- Lifecycle StatusPRODUCTION (Last Updated: 1 month ago)
- Factory Lead Time8 Weeks
- Number of Pins0
- PackagingBulk
- SeriesTxDAC®
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Max Operating Temperature85°C
- Min Operating Temperature-40°C
- Base Part NumberAD9114
- Operating Supply Voltage5V
- InterfaceSPI, USB
- Power Dissipation232mW
- Number of Bits8
- Min Input Voltage100mV
- Max Input Voltage1.25V
- Utilized IC / PartAD9114
- Supplied ContentsBoard(s)
- Data InterfaceSPI
- Resolution1 B
- Sampling Rate125 Msps
- Evaluation KitYes
- Sampling Rate (Per Second)125M
- Number of Converters2
- Conversion Rate125 Msps
- Number of DAC Channels2
- DAC TypeCurrent
- RoHS StatusROHS3 Compliant
- Lead FreeContains Lead
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Texas Instruments | PROTOTYPE | 24000 | RFQ | |
| Analog Devices Inc. | IC MOD QUAD 400MHZ-6GHZ 24LFCSP | 6335 | BUY | |
| Texas Instruments | IC TRNSLTR BIDIRECTIONAL SC70-6 | 30000 | RFQ | |
| Analog Devices Inc. | IC OPAMP VFB 850MHZ 16LFCSP | 1905 | RFQ | |
| Analog Devices Inc. | ANALOG DEVICES - AD9512BCPZ - TAKTVERTEILER 800 MHZ,9512 | 3 | BUY | |
| Microchip Technology | Clock Fanout Buffer 4-OUT 16-Pin QFN EP | 35 | RFQ | |
| Abracon LLC | CRYSTAL 20.0000MHZ 10PF SMD | 14650 | RFQ | |
| Analog Devices Inc. | ANALOG DEVICES - ADG3304BRUZ - Voltage Level Translator, 4 Input, 6 ns, 1.15 V to 5.5 V, TSSOP-14 | 0 | RFQ | |
| Microchip Technology | IC MCU 8BIT 32KB FLASH 44QFN | 1 | RFQ | |
| Analog Devices Inc. | ANALOG DEVICES - ADA4841-2YRMZ - OP AMP, 80MHZ, 13V/uS, MSOP-8 | 10 | RFQ | |
| Analog Devices Inc. | IC DAC DUAL 8BIT LO PWR 40-LFCSP | 10086 | RFQ |


Product
Brand
Articles
Tools