web counter

Analog Devices, Inc. AD9114-EBZ

Applications:

Data Conversion >

Digital to Analog Conversion

End Products:

Instrumentation and MeasurementPortableVector Signal GeneratorWireless InfrastructureUltrasound ImagingPortable Medical InstrumentationFemto Base StationArbitrary Waveform Generator

ECAD Model:

Description

The Analog Devices AD9114-EBZ Evaluation Board is a versatile instrumentation and measurement tool that utilizes the AD9114 Dual, Low Power, 8-Bit TxDAC Digital to Analog Converter. This board is designed to provide a complete evaluation platform for the AD9114, allowing users to quickly and easily evaluate the performance of the device. The board features a wide range of features, including a wide range of input and output connectors, adjustable gain and offset, and a wide range of power supply options. The board also includes a comprehensive set of software tools to help users quickly and easily evaluate the performance of the AD9114. The AD9114-EBZ Evaluation Board is an ideal tool for engineers and researchers looking to evaluate the performance of the AD9114.

Specifications

Analog Devices, Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices, Inc. .
  • Type
    Parameter
  • EU RoHS
    Compliant
  • ECCN (US)
    EAR99
  • Automotive
    No
  • PPAP
    No
  • Part Status
    Unconfirmed
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.IC QUADRATURE MOD 300MHZ 24LFCSP857RFQ
Analog Devices Inc.ANALOG DEVICES - ADA4899-1YRDZ - Operational Amplifier, Single, 1 Amplifier, 600 MHz, 310 V/µs, 5V to 12V, SOIC, 8 Pins20RFQ
Analog Devices Inc.IC XLATOR 4CH 1.2/5.5V 14TSSOP50BUY
Analog Devices Inc.IC OPAMP VFB 600MHZ 8SOIC1000RFQ
Microchip TechnologyIC MCU 8BIT 32KB FLASH 44QFN10RFQ
Microchip TechnologyIC PIC MCU FLASH 16KX16 44TQFP0RFQ
Analog Devices Inc.ANALOG DEVICES - AD9512BCPZ - TAKTVERTEILER 800 MHZ,95123BUY
Analog Devices Inc.IC CLK BUFFER 2:5 1.2GHZ 48LFCSP250RFQ
Analog Devices Inc.ANALOG DEVICES - ADG3304BRUZ - Voltage Level Translator, 4 Input, 6 ns, 1.15 V to 5.5 V, TSSOP-140RFQ
Microchip TechnologyIC MCU 8BIT 32KB FLASH 40DIP92RFQ
Analog Devices Inc.Level Translator 14-Pin TSSOP T/R0RFQ
Texas InstrumentsIC BUF NON-INVERT 5.5V SC70-56000RFQ
Load more