Analog Devices, Inc. AD9115-EBZ
Description
The Analog Devices AD9115-EBZ Evaluation Board is a versatile tool for instrumentation and measurement applications. It is equipped with the AD9115 Dual, Low Power, 10-Bit TxDAC Digital to Analog Converter, which provides high-precision, low-power performance for a wide range of applications. The board features a wide range of features, including a wide input voltage range, low power consumption, and a wide range of output voltage ranges. It also includes a variety of test points and connectors for easy connection to external devices. The board is designed to be used with a variety of software and hardware tools, making it an ideal choice for instrumentation and measurement applications.
Specifications
Analog Devices, Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices, Inc. .
- TypeParameter
- EU RoHSCompliant
- ECCN (US)EAR99
- AutomotiveNo
- PPAPNo
- Part StatusUnconfirmed
0 Similar Products Remaining
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Analog Devices Inc. | IC XLATOR 4CH 1.2/5.5V 14TSSOP | 50 | BUY | |
| Analog Devices Inc. | IC OPAMP VFB 600MHZ 8SOIC | 1000 | RFQ | |
| Microchip Technology | IC MCU 8BIT 32KB FLASH 44QFN | 10 | RFQ | |
| Microchip Technology | IC PIC MCU FLASH 16KX16 44TQFP | 0 | RFQ | |
| Microchip Technology | MCU 8-bit PIC RISC 32KB Flash 5V 44-Pin TQFP Tray | 0 | RFQ | |
| Microchip Technology | IC MCU 8BIT 32KB FLASH 44QFN | 1 | RFQ | |
| Microchip Technology | IC MCU 8BIT 32KB FLASH 40DIP | 92 | RFQ | |
| Analog Devices Inc. | ANALOG DEVICES - AD9512BCPZ - TAKTVERTEILER 800 MHZ,9512 | 3 | BUY | |
| Texas Instruments | IC BUF NON-INVERT 5.5V SC70-5 | 6000 | RFQ | |
| Texas Instruments | IC BUF NON-INVERT 5.5V SC70-5 | 6180 | RFQ | |
| Analog Devices Inc. | IC OPAMP VFB 600MHZ 8LFCSP | 700 | RFQ | |
| Analog Devices Inc. | High Speed Operational Amplifiers Ultralow Distort 1 nV/Hz VTG Noise | 20 | RFQ |
Load more


Product
Brand
Articles
Tools