Analog Devices Inc. AD9121-M5372-EBZEVAL BOARD FOR AD9121 ADL5372
The Analog Devices AD9121-M5372-EBZ Evaluation Board is designed to evaluate the performance of the AD9121 Dual-Channel, 14-Bit, 1230 MSPS Digital-to-Analog Converter. This board is ideal for applications in communications and telecom, providing a platform for testing and evaluating the performance of the AD9121. The board features two AD9121 DACs, each with a 14-bit resolution and a maximum sampling rate of 1230 MSPS. It also includes a power supply, a reference clock, and a variety of connectors for easy connection to external devices. The board is designed to be used with the AD9121 Evaluation Software, which provides a graphical user interface for configuring and testing the AD9121. The AD9121-M5372-EBZ Evaluation Board is a great tool for engineers working on communications and telecom projects.
- TypeParameter
- Lifecycle StatusLAST TIME BUY (Last Updated: 3 weeks ago)
- Factory Lead Time8 Weeks
- Number of Pins72
- PackagingBox
- SeriesTxDAC+®
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Max Operating Temperature85°C
- Min Operating Temperature-40°C
- Base Part NumberAD9121
- Operating Supply Voltage3.3V
- InterfaceSerial
- Number of Bits14
- Utilized IC / PartAD9121, ADL5372
- Supplied ContentsBoard(s)
- Data InterfaceSerial
- Evaluation KitYes
- Settling Time20ns
- Sampling Rate (Per Second)1.23G
- Number of DAC Channels2
- DAC TypeCurrent
- RoHS StatusROHS3 Compliant
- Lead FreeContains Lead
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Analog Devices Inc. | IC MOD QUAD 400MHZ-6GHZ 24LFCSP | 6335 | BUY | |
| Microchip Technology | IC CLK BUFFER 1:4 2GHZ 16MLF | 1735 | BUY | |
| Analog Devices Inc. | IC XLATOR 4CH 1.2/5.5V 14TSSOP | 50 | BUY | |
| Analog Devices Inc. | Clock Generator 64-Pin LFCSP EP Tray | 0 | RFQ | |
| Microchip Technology | Clock Fanout Buffer 4-OUT 16-Pin QFN EP | 35 | RFQ | |
| Abracon LLC | CRYSTAL 20.0000MHZ 10PF SMD | 14650 | RFQ | |
| Analog Devices Inc. | ANALOG DEVICES - ADG3304BRUZ - Voltage Level Translator, 4 Input, 6 ns, 1.15 V to 5.5 V, TSSOP-14 | 0 | RFQ | |
| Microchip Technology | IC MCU 8BIT 32KB FLASH 44QFN | 1 | RFQ | |
| Texas Instruments | IC BUFFER NON-INVERT 5.5V US8 | 3297 | RFQ | |
| Analog Devices Inc. | IC CLOCK GEN 2.5GHZ VCO 64-LFCSP | 720 | RFQ |


Product
Brand
Articles
Tools