web counter

Analog Devices Inc. AD9121-M5375-EBZEVAL BOARD FOR AD9121 ADL5375

Analog Devices Inc. AD9121-M5375-EBZ Reference Design 1
Analog Devices Inc. AD9121-M5375-EBZ Reference Design 1
Analog Devices Inc. AD9121-M5375-EBZ Reference Design 1
Analog Devices Inc. AD9121-M5375-EBZ Reference Design 1

Applications:

Data Conversion >

Digital to Analog Conversion

End Products:

Communications and TelecomWiMAX/Wireless BroadbandWireless InfrastructureCommunications and Telecom

ECAD Model:

Description

The Analog Devices AD9121-M5375-EBZ Evaluation Board is designed to evaluate the performance of the AD9121 Dual-Channel, 14-Bit, 1230 MSPS Digital-to-Analog Converter. This board is ideal for applications in communications and telecom, providing a high-performance, low-power solution for digital-to-analog conversion. The board features two AD9121 DACs, each with a 14-bit resolution and a maximum sampling rate of 1230 MSPS. It also includes a wide range of features such as a low-noise power supply, a high-speed clock generator, and a wide range of input and output connectors. The board is designed to be easy to use and provides a comprehensive set of evaluation tools to help users quickly and accurately evaluate the performance of the AD9121 DACs.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Packaging
    Box
  • Series
    TxDAC+®
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Max Operating Temperature
    85°C
  • Min Operating Temperature
    -40°C
  • Base Part Number
    AD9121
  • Operating Supply Voltage
    3.3V
  • Interface
    Serial
  • Number of Bits
    14
  • Utilized IC / Part
    AD9121, ADL5375
  • Supplied Contents
    Board(s)
  • Data Interface
    Serial
  • Evaluation Kit
    Yes
  • Settling Time
    20ns
  • Sampling Rate (Per Second)
    1.23G
  • Number of DAC Channels
    2
  • DAC Type
    Current
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.IC MOD QUAD 400MHZ-6GHZ 24LFCSP6335BUY
Microchip TechnologyIC CLK BUFFER 1:4 2GHZ 16MLF1735BUY
Analog Devices Inc.IC XLATOR 4CH 1.2/5.5V 14TSSOP50BUY
Analog Devices Inc.Clock Generator 64-Pin LFCSP EP Tray0RFQ
Microchip TechnologyClock Fanout Buffer 4-OUT 16-Pin QFN EP35RFQ
Analog Devices Inc.ANALOG DEVICES - ADG3304BRUZ - Voltage Level Translator, 4 Input, 6 ns, 1.15 V to 5.5 V, TSSOP-140RFQ
Microchip TechnologyIC MCU 8BIT 32KB FLASH 44QFN1RFQ
Texas InstrumentsIC BUFFER NON-INVERT 5.5V US83297RFQ
Analog Devices Inc.IC CLOCK GEN 2.5GHZ VCO 64-LFCSP720RFQ