Analog Devices Inc. AD9148-EBZBOARD EVALUATION FOR AD9148
Description
The Analog Devices AD9148-EBZ Evaluation Board is a versatile platform for evaluating the performance of the AD9148 Quad, 16-Bit, 1 GSPS Digital to Analog Converter. This board is designed for use in communications and telecom applications, providing a wide range of features and capabilities. It includes a high-speed, low-noise clock generator, a wideband RF input, and a wideband RF output. The board also includes a variety of test points and connectors for easy connection to external test equipment. The AD9148-EBZ Evaluation Board is an ideal platform for evaluating the performance of the AD9148 Quad, 16-Bit, 1 GSPS Digital to Analog Converter in communications and telecom applications.
Specifications
Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
- TypeParameter
- Lifecycle StatusPRODUCTION (Last Updated: 3 weeks ago)
- Factory Lead Time8 Weeks
- Number of Pins0
- PackagingBox
- SeriesTxDAC+®
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Max Operating Temperature85°C
- Min Operating Temperature-40°C
- Base Part NumberAD9148
- Operating Supply Voltage5V
- InterfaceSPI, USB
- Power Dissipation3W
- Number of Bits16
- Min Input Voltage1.2V
- Max Input Voltage1.2V
- Utilized IC / PartAD9148
- Supplied ContentsBoard(s)
- Data InterfaceSPI
- Resolution2 B
- Sampling Rate1 Gsps
- Evaluation KitYes
- Settling Time20ns
- Sampling Rate (Per Second)1G
- Number of Converters4
- Conversion Rate1 Gsps
- Number of DAC Channels4
- DAC TypeCurrent
- RoHS StatusROHS3 Compliant
- Lead FreeContains Lead
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Murata Electronics | EMI Filter C-Circuit 2A 6.3VDC Flat Style SMD T/R | 2009 | RFQ | |
| Analog Devices Inc. | IC XLATOR 4CH 1.2/5.5V 14TSSOP | 50 | BUY | |
| Analog Devices Inc. | Clock Generator 64-Pin LFCSP EP Tray | 0 | RFQ | |
| Analog Devices Inc. | IC DAC 16BIT QD 1GSPS 196CSPBGA | 1402 | BUY | |
| Abracon LLC | CRYSTAL 20.0000MHZ 10PF SMD | 14650 | RFQ | |
| Analog Devices Inc. | ANALOG DEVICES - ADG3304BRUZ - Voltage Level Translator, 4 Input, 6 ns, 1.15 V to 5.5 V, TSSOP-14 | 0 | RFQ | |
| Microchip Technology | IC MCU 8BIT 32KB FLASH 44QFN | 1 | RFQ | |
| Texas Instruments | IC BUFFER NON-INVERT 5.5V US8 | 3297 | RFQ | |
| Analog Devices Inc. | Level Translator 14-Pin TSSOP T/R | 0 | RFQ | |
| Texas Instruments | IC BUF NON-INVERT 5.5V SC70-5 | 6000 | RFQ | |
| Analog Devices Inc. | IC CLOCK GEN 2.5GHZ VCO 64-LFCSP | 720 | RFQ | |
| Analog Devices Inc. | IC DAC 16BIT SPI/SRL 196BGA | 2583 | BUY |
Load more


Product
Brand
Articles
Tools