web counter

Analog Devices Inc. AD9234-1000EBZAD9234 12-Bit Dual ADC Evaluation Board

Analog Devices Inc. AD9234-1000EBZ Reference Design 1
Analog Devices Inc. AD9234-1000EBZ Reference Design 1
Analog Devices Inc. AD9234-1000EBZ Reference Design 1
Analog Devices Inc. AD9234-1000EBZ Reference Design 1

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

Military and AerospaceMilitary and AerospaceMissile DefenseSurveillance and Security System

ECAD Model:

Description

The Analog Devices AD9234-1000EBZ, 9680CE04B Evaluation Board is designed for use with the AD9234-1000 High Speed Analog-to-Digital Converter (ADC). This board is optimized for full analog input frequency range and is suitable for military and aerospace applications. It features a wide input frequency range of up to 1 GHz, a low noise floor of -90 dBFS, and a high dynamic range of up to 80 dBFS. It also includes a wide range of features such as a low power consumption of only 1.2 W, a wide temperature range of -40°C to +85°C, and a high sampling rate of up to 1 GSPS. The board also includes a variety of connectors and interfaces, including a USB 2.0 port, a JTAG port, and a 10-pin header for easy connection to external devices. The board is also RoHS compliant and is designed to meet the requirements of MIL-STD-883.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 2 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Mount
    PCB
  • Number of Pins
    0
  • Packaging
    Box
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Max Operating Temperature
    85°C
  • Min Operating Temperature
    -40°C
  • Base Part Number
    AD9234
  • Operating Supply Voltage
    3.3V
  • Interface
    SPI
  • Operating Supply Current
    675mA
  • Number of Bits
    12
  • Utilized IC / Part
    AD9234
  • Supplied Contents
    Board(s)
  • Data Interface
    JESD204B, Serial
  • Evaluation Kit
    Yes
  • Sampling Rate (Per Second)
    1G
  • Number of A/D Converters
    2
  • Input Range
    1.34Vpp
  • Power (Typ) @ Conditions
    3W @ 1GSPS
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
STMicroelectronicsIC EEPROM 2K I2C 400KHZ 8SO982500RFQ
Analog Devices Inc.IC REG LINEAR 3.3V 1A 8LFCSP20000BUY
Analog Devices Inc.Voltage Regulators - Switching Regulators 6.5V 4A Hi Eff Step-Down894RFQ
Analog Devices Inc.IC REG BUCK 3.3V 4A SYNC 16LFCSP10RFQ
Texas InstrumentsTEXAS INSTRUMENTS TXB0304RUTR IC, V LEVEL XLATR, 4BIT, 12UQFN6981RFQ
Analog Devices Inc.ANALOG DEVICES - ADP171AUJZ-R7 - LDO-Spannungsregler, einstellbar, 1.6V bis 3.6Vin, 66mV Dropout, 800mV bis 3V/300mAout, TSOT-5100RFQ
Analog Devices Inc.IC REG LINEAR 9V 500MA 8LFCSP19BUY
Analog Devices Inc.IC REG LINEAR 1.8V 500MA 8LFCSP4568BUY
Analog Devices Inc.IC REG LINEAR 3.3V 500MA 8LFCSP10BUY
Analog Devices Inc.IC REG LINEAR 3V 500MA 8LFCSP100RFQ
Analog Devices Inc.Voltage Regulators - Switching Regulators 6.5V 4A Hi Eff Step-Down7533RFQ
Analog Devices Inc.IC REG LINEAR 1.5V 500MA 8LFCSP152BUY
Load more