Analog Devices Inc. AD9234-LF500EBZAD9234 12-Bit ADC Evaluation Board
The Analog Devices AD9234-LF500EBZ, 9680CE02B Evaluation Board for AD9234-500 High Speed ADC up to 1GHz Input Bandwidth, Military and Aerospace Grade is a powerful and reliable solution for high-speed data conversion. This evaluation board is designed to evaluate the performance of the AD9234-500 High Speed ADC, which is capable of up to 1GHz input bandwidth and is designed for military and aerospace applications. The board includes a wide range of features, such as a low-noise power supply, a high-speed clock generator, and a wide range of test points for easy evaluation. The board also includes a comprehensive set of software tools for easy evaluation and configuration. This evaluation board is an ideal solution for high-speed data conversion applications in military and aerospace applications.
- TypeParameter
- Lifecycle StatusPRODUCTION (Last Updated: 1 week ago)
- Factory Lead Time8 Weeks
- MountPCB
- Number of Pins0
- PackagingBox
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Base Part NumberAD9234
- Number of Bits12
- Utilized IC / PartAD9234
- Supplied ContentsBoard(s)
- Data InterfaceJESD204B, Serial
- Sampling Rate500 Msps
- Evaluation KitYes
- Sampling Rate (Per Second)500M
- Number of A/D Converters2
- Input Range1.63Vpp
- Power (Typ) @ Conditions2.15W @ 1GSPS
- RoHS StatusROHS3 Compliant
- Lead FreeContains Lead
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Analog Devices Inc. | IC REG LINEAR 2.5V 500MA 8LFCSP | 0 | BUY | |
| Analog Devices Inc. | IC REG BUCK 1V 4A SYNC 16LFCSP | 2 | RFQ | |
| Analog Devices Inc. | IC REG BUCK 1.8V 4A SYNC 16LFCSP | 30 | RFQ | |
| Analog Devices Inc. | Voltage Regulators - Switching Regulators 6.5V 4A Hi Eff Step-Down | 894 | RFQ | |
| Analog Devices Inc. | IC REG LINEAR 3.3V 500MA 8LFCSP | 50 | RFQ | |
| Texas Instruments | TEXAS INSTRUMENTS TXB0304RUTR IC, V LEVEL XLATR, 4BIT, 12UQFN | 6981 | RFQ | |
| Analog Devices Inc. | IC CLK BUFFER 1:1 7.5GHZ 16LFCSP | 2789 | BUY | |
| Analog Devices Inc. | IC REG LINEAR 5V 500MA 8LFCSP | 20 | RFQ | |
| Analog Devices Inc. | IC REG LINEAR 9V 500MA 8LFCSP | 19 | BUY | |
| Analog Devices Inc. | IC REG LINEAR 3.3V 500MA 8LFCSP | 10 | BUY | |
| Analog Devices Inc. | LDO Regulator Pos 1.8V 0.2A 5-Pin TSOT-23 T/R | 10582 | BUY | |
| Analog Devices Inc. | Voltage Regulators - Switching Regulators 6.5V 4A Hi Eff Step-Down | 1500 | RFQ |


Product
Brand
Articles
Tools