web counter

Analog Devices Inc. AD9680-1250EBZEVAL BOARD FOR AD9680-1250

Analog Devices Inc. AD9680-1250EBZ Reference Design 11
Analog Devices Inc. AD9680-1250EBZ Reference Design 1
Analog Devices Inc. AD9680-1250EBZ Reference Design 2
Analog Devices Inc. AD9680-1250EBZ Reference Design 3
Analog Devices Inc. AD9680-1250EBZ Reference Design 4
Analog Devices Inc. AD9680-1250EBZ Reference Design 5
Analog Devices Inc. AD9680-1250EBZ Reference Design 6
Analog Devices Inc. AD9680-1250EBZ Reference Design 7
Analog Devices Inc. AD9680-1250EBZ Reference Design 8
Analog Devices Inc. AD9680-1250EBZ Reference Design 9
Analog Devices Inc. AD9680-1250EBZ Reference Design 10
Analog Devices Inc. AD9680-1250EBZ Reference Design 11
Analog Devices Inc. AD9680-1250EBZ Reference Design 1
Analog Devices Inc. AD9680-1250EBZ Reference Design 1
Analog Devices Inc. AD9680-1250EBZ Reference Design 2
Analog Devices Inc. AD9680-1250EBZ Reference Design 3
Analog Devices Inc. AD9680-1250EBZ Reference Design 4
Analog Devices Inc. AD9680-1250EBZ Reference Design 5
Analog Devices Inc. AD9680-1250EBZ Reference Design 6
Analog Devices Inc. AD9680-1250EBZ Reference Design 7
Analog Devices Inc. AD9680-1250EBZ Reference Design 8
Analog Devices Inc. AD9680-1250EBZ Reference Design 9
Analog Devices Inc. AD9680-1250EBZ Reference Design 10
Analog Devices Inc. AD9680-1250EBZ Reference Design 11

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

Military and AerospaceMilitary and AerospaceMissile DefenseSurveillance and Security System

ECAD Model:

Description

The Analog Devices AD9680-1250EBZ, 9680CE04B Evaluation Board for AD9680-1250 High Speed ADC Full Input Bandwidth, Military and Aerospace Grade is a high-performance, low-power, 12-bit, 1.25 GSPS analog-to-digital converter (ADC) evaluation board. It is designed to evaluate the performance of the AD9680-1250 ADC in a wide range of applications, including military and aerospace applications. The board features a wide input bandwidth of up to 1.25 GHz, a low power consumption of only 1.2 W, and a high signal-to-noise ratio of up to 75 dB. It also includes a wide range of features, such as a programmable gain amplifier, a low-noise preamplifier, and a wide range of digital and analog I/O. The board is designed to be used with the AD9680-1250 ADC and is ideal for evaluating the performance of the ADC in a wide range of applications.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 months ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Packaging
    Box
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Max Operating Temperature
    85°C
  • Min Operating Temperature
    -40°C
  • Base Part Number
    AD9680
  • Number of Channels
    2
  • Interface
    SPI, Serial
  • Power Dissipation
    3.3W
  • Number of Bits
    14
  • Max Input Voltage
    1.94V
  • Utilized IC / Part
    AD9680
  • Supplied Contents
    Board(s)
  • Data Interface
    Serial JESD204B, SPI™
  • Resolution
    1.75 B
  • Sampling Rate
    1 Gsps
  • Evaluation Kit
    Yes
  • Sampling Rate (Per Second)
    1.25G
  • Number of A/D Converters
    2
  • Differential Nonlinearity
    0.5 LSB
  • Input Range
    1.58Vpp
  • Power (Typ) @ Conditions
    3.7W @ 1.25GSPS
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.ANALOG DEVICES ADP2164ACPZ-R7DC-DC Switching Buck Step Down Regulator, Adjustable, 2.7V-6.5Vin, 600mV-6.5Vout, 4Aout, LFCSP-160RFQ
Analog Devices Inc.IC REG BUCK 1V 4A SYNC 16LFCSP2RFQ
Analog Devices Inc.IC REG BUCK 3.3V 4A SYNC 16LFCSP10RFQ
Texas InstrumentsTEXAS INSTRUMENTS TXB0304RUTR IC, V LEVEL XLATR, 4BIT, 12UQFN6981RFQ
Analog Devices Inc.ANALOG DEVICES - ADP171AUJZ-R7 - LDO-Spannungsregler, einstellbar, 1.6V bis 3.6Vin, 66mV Dropout, 800mV bis 3V/300mAout, TSOT-5100RFQ
Analog Devices Inc.IC REG LINEAR 5V 500MA 8LFCSP20RFQ
Analog Devices Inc.ANALOG DEVICES - ADP2384ACPZN-R7 - DC-DC CONVERTER, BUCK, 1.4MHZ, LFCSP-245RFQ
Analog Devices Inc.IC REG LINEAR 1.8V 500MA 8LFCSP4568BUY
Analog Devices Inc.IC REG LINEAR 3V 500MA 8LFCSP100RFQ
Analog Devices Inc.Voltage Regulators - Switching Regulators 6.5V 4A Hi Eff Step-Down7533RFQ
Analog Devices Inc.IC REG LINEAR 1.5V 500MA 8LFCSP152BUY
Analog Devices Inc.Voltage Regulators - Switching Regulators 6.5V 4A Hi Eff Step-Down1500RFQ
Load more