web counter

Analog Devices Inc. AD9680-LF500EBZEVAL BOARD FOR AD9680-500

Analog Devices Inc. AD9680-LF500EBZ Reference Design 1
Analog Devices Inc. AD9680-LF500EBZ Reference Design 1
Analog Devices Inc. AD9680-LF500EBZ Reference Design 1
Analog Devices Inc. AD9680-LF500EBZ Reference Design 1

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

Military and AerospaceMilitary and AerospaceMissile DefenseSurveillance and Security System

ECAD Model:

Description

The Analog Devices AD9680-LF500EBZ, 9680CE02B Evaluation Board for AD9680-500 High Speed ADC up to 1GHz Input Bandwidth, Military and Aerospace Grade is a powerful and reliable solution for high-speed data conversion. It features a low-power, high-speed, 12-bit, 1GHz input bandwidth, and military and aerospace grade AD9680-500 ADC. The board is designed to provide a complete evaluation platform for the AD9680-500 ADC, allowing users to quickly and easily evaluate the performance of the device. It includes a wide range of features, such as a wide input range, low power consumption, and a wide range of output formats. The board also includes a variety of test and measurement tools, such as a signal generator, oscilloscope, and spectrum analyzer. The board is designed to meet the most demanding requirements of military and aerospace applications, and is ideal for applications such as radar, communications, and medical imaging.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 1 week ago)
  • Factory Lead Time
    8 Weeks
  • Mount
    PCB
  • Number of Pins
    0
  • Packaging
    Box
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Max Operating Temperature
    85°C
  • Min Operating Temperature
    -40°C
  • Base Part Number
    AD9680
  • Number of Channels
    2
  • Interface
    SPI, Serial
  • Power Dissipation
    3.3W
  • Number of Bits
    14
  • Max Input Voltage
    1.94V
  • Utilized IC / Part
    AD9680
  • Supplied Contents
    Board(s)
  • Data Interface
    Serial JESD204B, SPI™
  • Resolution
    1.75 B
  • Sampling Rate
    1 Gsps
  • Evaluation Kit
    Yes
  • Sampling Rate (Per Second)
    500M
  • Number of A/D Converters
    2
  • Differential Nonlinearity
    0.5 LSB
  • Input Range
    2.06Vpp
  • Power (Typ) @ Conditions
    2.2W @ 500MSPS
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.IC REG LIN POS ADJ 500MA 8LFCSP21RFQ
Analog Devices Inc.IC REG BUCK 1V 4A SYNC 16LFCSP2RFQ
Analog Devices Inc.IC REG BUCK 3.3V 4A SYNC 16LFCSP10RFQ
Analog Devices Inc.IC REG LINEAR 1.8V 200MA TSOT5211BUY
Texas InstrumentsTEXAS INSTRUMENTS TXB0304RUTR IC, V LEVEL XLATR, 4BIT, 12UQFN6981RFQ
Analog Devices Inc.IC REG LINEAR 5V 500MA 8LFCSP20RFQ
Analog Devices Inc.ANALOG DEVICES - ADP2384ACPZN-R7 - DC-DC CONVERTER, BUCK, 1.4MHZ, LFCSP-245RFQ
Analog Devices Inc.IC REG LINEAR 9V 500MA 8LFCSP19BUY
Analog Devices Inc.IC REG LINEAR 1.8V 500MA 8LFCSP4568BUY
Analog Devices Inc.IC REG LINEAR 3.3V 500MA 8LFCSP10BUY
Analog Devices Inc.IC REG LINEAR 1.5V 500MA 8LFCSP152BUY
Analog Devices Inc.LDO Regulator Pos 1.8V 0.2A 5-Pin TSOT-23 T/R10582BUY
Load more