web counter

Analog Devices Inc. AD9680-1000EBZData Conversion IC Development Tools Eval Board AD9680 1GSPS

Analog Devices Inc. AD9680-1000EBZ Reference Design 1
Analog Devices Inc. AD9680-1000EBZ Reference Design 1
Analog Devices Inc. AD9680-1000EBZ Reference Design 1
Analog Devices Inc. AD9680-1000EBZ Reference Design 1

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

Military and AerospaceMilitary and AerospaceMissile DefenseSurveillance and Security System

ECAD Model:

Description

The Analog Devices AD9680-1000EBZ, 9680CE04B Evaluation Board is designed for use with the AD9680-1000 High Speed Analog-to-Digital Converter (ADC). This ADC is optimized for full analog input frequency range, military, and aerospace applications. It features a wide input frequency range of DC to 1.2 GHz, a sampling rate of up to 1 GSPS, and a resolution of 12 bits. The evaluation board includes a power supply, a reference clock, and a digital interface board. It also includes a variety of test points and connectors for easy evaluation and testing of the ADC. The board is designed to provide a complete evaluation platform for the AD9680-1000 ADC, allowing users to quickly and easily evaluate the performance of the device.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 months ago)
  • Factory Lead Time
    8 Weeks
  • Mount
    PCB
  • Number of Pins
    0
  • Packaging
    Box
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Max Operating Temperature
    85°C
  • Min Operating Temperature
    -40°C
  • Base Part Number
    AD9680
  • Number of Channels
    2
  • Interface
    SPI, Serial
  • Power Dissipation
    3.3W
  • Number of Bits
    14
  • Max Input Voltage
    1.94V
  • Utilized IC / Part
    AD9680
  • Supplied Contents
    Board(s)
  • Data Interface
    Serial JESD204B, SPI™
  • Resolution
    1.75 B
  • Sampling Rate
    1 Gsps
  • Evaluation Kit
    Yes
  • Sampling Rate (Per Second)
    1G
  • Number of A/D Converters
    2
  • Differential Nonlinearity
    0.5 LSB
  • Input Range
    1.7Vpp
  • Power (Typ) @ Conditions
    3.3W @ 1GSPS
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
STMicroelectronicsIC EEPROM 2K I2C 400KHZ 8SO982500RFQ
Analog Devices Inc.IC REG LIN POS ADJ 500MA 8LFCSP21RFQ
Analog Devices Inc.ANALOG DEVICES ADP2164ACPZ-R7DC-DC Switching Buck Step Down Regulator, Adjustable, 2.7V-6.5Vin, 600mV-6.5Vout, 4Aout, LFCSP-160RFQ
Analog Devices Inc.IC REG LINEAR 2.5V 500MA 8LFCSP0BUY
Analog Devices Inc.IC REG LINEAR 3.3V 1A 8LFCSP20000BUY
Analog Devices Inc.IC REG BUCK 1.8V 4A SYNC 16LFCSP30RFQ
Texas InstrumentsTEXAS INSTRUMENTS TXB0304RUTR IC, V LEVEL XLATR, 4BIT, 12UQFN6981RFQ
Analog Devices Inc.ANALOG DEVICES - ADP171AUJZ-R7 - LDO-Spannungsregler, einstellbar, 1.6V bis 3.6Vin, 66mV Dropout, 800mV bis 3V/300mAout, TSOT-5100RFQ
Analog Devices Inc.IC REG LINEAR 5V 500MA 8LFCSP20RFQ
Analog Devices Inc.ANALOG DEVICES - ADP2384ACPZN-R7 - DC-DC CONVERTER, BUCK, 1.4MHZ, LFCSP-245RFQ
Analog Devices Inc.IC REG LINEAR 3V 500MA 8LFCSP100RFQ
Analog Devices Inc.Voltage Regulators - Switching Regulators 6.5V 4A Hi Eff Step-Down7533RFQ
Load more