web counter

Analog Devices Inc. AD9234-500EBZData Conversion IC Development Tools 12Bit Dual .5Gsps ADC JESD204

Analog Devices Inc. AD9234-500EBZ Reference Design 1
Analog Devices Inc. AD9234-500EBZ Reference Design 1
Analog Devices Inc. AD9234-500EBZ Reference Design 1
Analog Devices Inc. AD9234-500EBZ Reference Design 1

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

Military and AerospaceMilitary and AerospaceMissile DefenseSurveillance and Security System

ECAD Model:

Description

The Analog Devices AD9234-500EBZ, 9680CE04B Evaluation Board is designed for use with the AD9234-500 High Speed ADC. This board is optimized for full analog input frequency range, military and aerospace applications. It features a wide range of features, including a low noise power supply, a high-speed clock generator, and a wide range of input and output connectors. The board also includes a variety of test points and jumpers for easy debugging and evaluation. This board is ideal for applications requiring high-speed, high-resolution data conversion.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Mount
    PCB
  • Number of Pins
    0
  • Packaging
    Bulk
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Max Operating Temperature
    85°C
  • Min Operating Temperature
    -40°C
  • Base Part Number
    AD9234
  • Operating Supply Voltage
    12V
  • Interface
    SPI, USB
  • Operating Supply Current
    6.5A
  • Number of Bits
    12
  • Utilized IC / Part
    AD9234
  • Supplied Contents
    Board(s)
  • Data Interface
    JESD204B, Serial
  • Sampling Rate
    500 Msps
  • Evaluation Kit
    Yes
  • Sampling Rate (Per Second)
    500M
  • Number of A/D Converters
    2
  • Input Range
    1.63Vpp
  • Power (Typ) @ Conditions
    2.15W @ 1GSPS
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Lead Free
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.IC REG LIN POS ADJ 500MA 8LFCSP21RFQ
Analog Devices Inc.ANALOG DEVICES ADP2164ACPZ-R7DC-DC Switching Buck Step Down Regulator, Adjustable, 2.7V-6.5Vin, 600mV-6.5Vout, 4Aout, LFCSP-160RFQ
Analog Devices Inc.IC REG LINEAR 2.5V 500MA 8LFCSP0BUY
Analog Devices Inc.IC REG BUCK 1V 4A SYNC 16LFCSP2RFQ
Analog Devices Inc.IC REG LINEAR 1.2V 300MA TSOT512326RFQ
Texas InstrumentsTEXAS INSTRUMENTS TXB0304RUTR IC, V LEVEL XLATR, 4BIT, 12UQFN6981RFQ
Analog Devices Inc.ANALOG DEVICES - ADP171AUJZ-R7 - LDO-Spannungsregler, einstellbar, 1.6V bis 3.6Vin, 66mV Dropout, 800mV bis 3V/300mAout, TSOT-5100RFQ
Analog Devices Inc.IC REG LINEAR 5V 500MA 8LFCSP20RFQ
Analog Devices Inc.ANALOG DEVICES - ADP2384ACPZN-R7 - DC-DC CONVERTER, BUCK, 1.4MHZ, LFCSP-245RFQ
Analog Devices Inc.IC REG LINEAR 9V 500MA 8LFCSP19BUY
Analog Devices Inc.IC REG LINEAR 1.8V 500MA 8LFCSP4568BUY
Analog Devices Inc.Voltage Regulators - Switching Regulators 6.5V 4A Hi Eff Step-Down1500RFQ
Load more