web counter

Analog Devices Inc. AD9234-LF1000EBZAD9234 12-Bit ADC Evaluation Board

Analog Devices Inc. AD9234-LF1000EBZ Reference Design 10
Analog Devices Inc. AD9234-LF1000EBZ Reference Design 1
Analog Devices Inc. AD9234-LF1000EBZ Reference Design 2
Analog Devices Inc. AD9234-LF1000EBZ Reference Design 3
Analog Devices Inc. AD9234-LF1000EBZ Reference Design 4
Analog Devices Inc. AD9234-LF1000EBZ Reference Design 5
Analog Devices Inc. AD9234-LF1000EBZ Reference Design 6
Analog Devices Inc. AD9234-LF1000EBZ Reference Design 7
Analog Devices Inc. AD9234-LF1000EBZ Reference Design 8
Analog Devices Inc. AD9234-LF1000EBZ Reference Design 9
Analog Devices Inc. AD9234-LF1000EBZ Reference Design 10
Analog Devices Inc. AD9234-LF1000EBZ Reference Design 1
Analog Devices Inc. AD9234-LF1000EBZ Reference Design 1
Analog Devices Inc. AD9234-LF1000EBZ Reference Design 2
Analog Devices Inc. AD9234-LF1000EBZ Reference Design 3
Analog Devices Inc. AD9234-LF1000EBZ Reference Design 4
Analog Devices Inc. AD9234-LF1000EBZ Reference Design 5
Analog Devices Inc. AD9234-LF1000EBZ Reference Design 6
Analog Devices Inc. AD9234-LF1000EBZ Reference Design 7
Analog Devices Inc. AD9234-LF1000EBZ Reference Design 8
Analog Devices Inc. AD9234-LF1000EBZ Reference Design 9
Analog Devices Inc. AD9234-LF1000EBZ Reference Design 10

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

Military and AerospaceMilitary and AerospaceMissile DefenseSurveillance and Security System

ECAD Model:

Description

The Analog Devices AD9234-LF1000EBZ, 9680CE02B Evaluation Board for AD9234-1000 High Speed ADC up to 1GHz Input Bandwidth, Military and Aerospace Grade is a powerful and reliable solution for high-speed data conversion applications. It features a low-power, high-speed, 12-bit, 1GHz input bandwidth, and military and aerospace grade AD9234-LF1000EBZ ADC. The board is designed to provide a complete evaluation platform for the AD9234-1000 ADC, allowing users to quickly and easily evaluate the performance of the device. It includes a wide range of features such as a high-speed data converter, a low-noise power supply, and a wide range of test and evaluation tools. The board also includes a comprehensive set of software tools for data analysis and system control. This evaluation board is ideal for applications in military and aerospace applications, as well as other high-speed data conversion applications.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 1 week ago)
  • Factory Lead Time
    8 Weeks
  • Mount
    PCB
  • Number of Pins
    0
  • Packaging
    Box
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    AD9234
  • Number of Bits
    12
  • Utilized IC / Part
    AD9234
  • Supplied Contents
    Board(s)
  • Data Interface
    JESD204B, Serial
  • Evaluation Kit
    Yes
  • Sampling Rate (Per Second)
    1G
  • Number of A/D Converters
    2
  • Input Range
    1.34Vpp
  • Power (Typ) @ Conditions
    3W @ 1GSPS
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
STMicroelectronicsIC EEPROM 2K I2C 400KHZ 8SO982500RFQ
Analog Devices Inc.IC REG LINEAR 2.5V 500MA 8LFCSP0BUY
Analog Devices Inc.IC REG BUCK 1.8V 4A SYNC 16LFCSP30RFQ
Analog Devices Inc.Voltage Regulators - Switching Regulators 6.5V 4A Hi Eff Step-Down894RFQ
Analog Devices Inc.IC REG LINEAR 3.3V 500MA 8LFCSP50RFQ
Analog Devices Inc.IC REG LINEAR 1.8V 200MA TSOT5211BUY
Analog Devices Inc.ANALOG DEVICES - ADP171AUJZ-R7 - LDO-Spannungsregler, einstellbar, 1.6V bis 3.6Vin, 66mV Dropout, 800mV bis 3V/300mAout, TSOT-5100RFQ
Analog Devices Inc.IC REG LINEAR 1.8V 500MA 8LFCSP4568BUY
Analog Devices Inc.IC REG LINEAR 3.3V 500MA 8LFCSP10BUY
Analog Devices Inc.IC REG LINEAR 3V 500MA 8LFCSP100RFQ
Analog Devices Inc.IC REG LINEAR 1.5V 500MA 8LFCSP152BUY
Analog Devices Inc.Voltage Regulators - Switching Regulators 6.5V 4A Hi Eff Step-Down1500RFQ
Load more