web counter

Analog Devices, Inc. AD9244-40PCBZ

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

Instrumentation and MeasurementTest EquipmentInstrumentation and Measurement

ECAD Model:

Description

The Analog Devices AD9244-40PCBZ Evaluation Board is designed to evaluate the performance of the AD9244 14-bit, 40 MSPS A/D Converter. This board features a wide range of instrumentation and measurement capabilities, including a high-speed analog input, a low-noise power supply, and a wide range of digital I/O. The board also includes a variety of test points and connectors for easy connection to external test equipment. The AD9244-40PCBZ Evaluation Board is an ideal tool for evaluating the performance of the AD9244 A/D Converter in a variety of applications.

Specifications

Analog Devices, Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices, Inc. .
  • Type
    Parameter
  • EU RoHS
    Compliant
  • ECCN (US)
    EAR99
  • Automotive
    No
  • PPAP
    No
  • Part Status
    Unconfirmed
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.ANALOG DEVICES - AD813ANZ - IC, AMP TRIPLE VIDEO, DIP14, 8132BUY
Analog Devices Inc.IC TRPL VIDEO AMP SNGL LP 14SOIC3052BUY
Analog Devices Inc.IC OPAMP GP 1.9MHZ RRO 8MSOP5RFQ
Analog Devices Inc.ANALOG DEVICES AD822ARMZOperational Amplifier, Dual, 1.8 MHz, 2 Amplifier, 3 V/s,2.5V to15V, MSOP, 8 Pins20RFQ
Analog Devices, Inc.0RFQ
Analog Devices Inc.OP Amp Dual GP R-R O/P ±15V/30V 8-Pin SOIC N T/R6RFQ
ON SemiconductorIC, SM, LOGIC, ECL, TRANSLATOR448RFQ
Analog Devices Inc.IC OPAMP GP 1.9MHZ RRO 8SOIC13RFQ
Analog Devices Inc.ANALOG DEVICES - AD822ARZ - Operational Amplifier, Dual, 2 Amplifier, 1.9 MHz, 3 V/µs, 5V to 30V, ± 2.5V to ± 15V, SOIC, 8 Pins200RFQ
Analog Devices Inc.ANALOG DEVICES AD822ANZOperational Amplifier, Dual, 1.8 MHz, 2 Amplifier, 3 V/s,2.5V to15V, DIP, 8 Pins2365RFQ