web counter

Analog Devices, Inc. AD9244-65PCBZ

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

Instrumentation and MeasurementTest EquipmentInstrumentation and Measurement

ECAD Model:

Description

The Analog Devices AD9244-65PCBZ, AD9244-65PCB, Evaluation Board for AD9244, 14-Bit, 65 MSPS A/D Converter, Instrumentation and Measurement is a versatile evaluation board designed to evaluate the performance of the AD9244 14-bit, 65 MSPS A/D converter. The board features a wide range of input and output connectors, allowing for easy connection to a variety of test and measurement equipment. The board also includes a variety of test and measurement features, such as a built-in oscilloscope, a signal generator, and a power supply. The board is designed to provide a comprehensive evaluation of the AD9244's performance, allowing users to quickly and accurately assess the device's capabilities.

Specifications

Analog Devices, Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices, Inc. .
  • Type
    Parameter
  • EU RoHS
    Compliant
  • ECCN (US)
    EAR99
  • Automotive
    No
  • PPAP
    No
  • RoHS
    Compliant
  • Part Status
    Unconfirmed
  • Evaluation Kit
    Yes
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices, Inc.0RFQ
Analog Devices Inc.ANALOG DEVICES - AD813ANZ - IC, AMP TRIPLE VIDEO, DIP14, 8132BUY
Analog Devices Inc.OP Amp Triple Current Fdbk R-R O/P ±18V/36V 14-Pin SOIC N T/R22200BUY
Analog Devices Inc.ANALOG DEVICES AD822ARMZOperational Amplifier, Dual, 1.8 MHz, 2 Amplifier, 3 V/s,2.5V to15V, MSOP, 8 Pins20RFQ
Analog Devices, Inc.0RFQ
Analog Devices Inc.IC OPAMP GP 1.9MHZ RRO 8SOIC13RFQ
Analog Devices Inc.OP Amp Dual GP R-R O/P ±15V/30V 8-Pin SOIC N T/R1500RFQ
Analog Devices Inc.OP Amp Dual GP R-R O/P ±15V/30V 8-Pin SOIC N T/R6RFQ
Analog Devices, Inc.0RFQ