Analog Devices Inc. AD9680-500EBZAD9680 14-Bit 1 GSPS JESD204B Dual ADC Evaluation Board
Description
The Analog Devices AD9680-500EBZ, 9680CE04B Evaluation Board is designed for use with the AD9680-500 High Speed Analog-to-Digital Converter (ADC). This board is optimized for full analog input frequency range, military, and aerospace applications. It features a wide input frequency range of DC to 500 MHz, a sampling rate of up to 500 MSPS, and a resolution of 12 bits. The board also includes a wide range of features such as a low noise preamplifier, a high-speed clock generator, and a low-noise power supply. Additionally, the board is designed to meet the requirements of MIL-STD-461F and MIL-STD-810G. This evaluation board is an ideal solution for applications requiring high-speed, high-resolution, and reliable performance.
Specifications
Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
- TypeParameter
- Lifecycle StatusPRODUCTION (Last Updated: 4 months ago)
- Factory Lead Time8 Weeks
- MountPCB
- Number of Pins0
- PackagingBox
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Max Operating Temperature85°C
- Min Operating Temperature-40°C
- Base Part NumberAD9680
- Number of Channels2
- Power Dissipation3.3W
- Number of Bits14
- Max Input Voltage1.94V
- Utilized IC / PartAD9680
- Supplied ContentsBoard(s)
- Data InterfaceSerial JESD204B, SPI™
- Resolution1.75 B
- Sampling Rate1 Gsps
- Evaluation KitYes
- Sampling Rate (Per Second)500M
- Number of A/D Converters2
- Differential Nonlinearity0.5 LSB
- Input Range1.7Vpp
- Power (Typ) @ Conditions2.2W @ 500MSPS
- RoHS StatusROHS3 Compliant
- Lead FreeContains Lead
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Analog Devices Inc. | IC REG LIN POS ADJ 500MA 8LFCSP | 21 | RFQ | |
| Analog Devices Inc. | ANALOG DEVICES ADP2164ACPZ-R7DC-DC Switching Buck Step Down Regulator, Adjustable, 2.7V-6.5Vin, 600mV-6.5Vout, 4Aout, LFCSP-16 | 0 | RFQ | |
| Analog Devices Inc. | IC REG BUCK 1V 4A SYNC 16LFCSP | 2 | RFQ | |
| Analog Devices Inc. | IC REG LINEAR 1.2V 300MA TSOT5 | 12326 | RFQ | |
| Analog Devices Inc. | IC REG BUCK 1.8V 4A SYNC 16LFCSP | 30 | RFQ | |
| Analog Devices Inc. | IC REG LINEAR 3.3V 500MA 8LFCSP | 50 | RFQ | |
| Texas Instruments | TEXAS INSTRUMENTS TXB0304RUTR IC, V LEVEL XLATR, 4BIT, 12UQFN | 6981 | RFQ | |
| Analog Devices Inc. | IC REG LINEAR 5V 500MA 8LFCSP | 20 | RFQ | |
| Analog Devices Inc. | ANALOG DEVICES - ADP2384ACPZN-R7 - DC-DC CONVERTER, BUCK, 1.4MHZ, LFCSP-24 | 5 | RFQ | |
| Analog Devices Inc. | IC REG LINEAR 3V 500MA 8LFCSP | 100 | RFQ | |
| Analog Devices Inc. | IC CLK BUFFER 1:1 7.5GHZ 16LFCSP | 2789 | BUY | |
| Analog Devices Inc. | IC REG LINEAR 1.5V 500MA 8LFCSP | 152 | BUY |
Load more


Product
Brand
Articles
Tools