web counter

Analog Devices Inc. AD9680-820EBZAD9680 14-Bit 1 GSPS JESD204B Dual ADC Evaluation Board

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

Military and AerospaceMilitary and AerospaceMissile DefenseSurveillance and Security System

ECAD Model:

Description

The Analog Devices AD9680-820EBZ, 9680CE04B Evaluation Board is designed for use with the AD9680-820 High Speed Analog-to-Digital Converter (ADC). This board is optimized for full analog input frequency range, military, and aerospace applications. It features a wide input frequency range of DC to 8 GHz, a sampling rate of up to 8 GSPS, and a resolution of 12 bits. It also includes a wide range of features such as a low noise floor, low power consumption, and a wide dynamic range. The board is designed to be used in a variety of applications such as radar, communications, and test and measurement. It is also designed to be used in harsh environments, making it ideal for military and aerospace applications.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Lifecycle Status
    PRODUCTION (Last Updated: 1 week ago)
  • Mount
    PCB
  • Number of Pins
    0
  • Packaging
    Box
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Max Operating Temperature
    85°C
  • Min Operating Temperature
    -40°C
  • Base Part Number
    AD9680
  • Number of Channels
    2
  • Power Dissipation
    3.3W
  • Number of Bits
    14
  • Max Input Voltage
    1.94V
  • Utilized IC / Part
    AD9680
  • Supplied Contents
    Board(s)
  • Data Interface
    Serial JESD204B, SPI™
  • Resolution
    1.75 B
  • Sampling Rate
    1 Gsps
  • Evaluation Kit
    Yes
  • Sampling Rate (Per Second)
    820M
  • Number of A/D Converters
    2
  • Differential Nonlinearity
    0.5 LSB
  • Input Range
    1.7Vpp
  • Power (Typ) @ Conditions
    2.9W @ 820MSPS
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
STMicroelectronicsIC EEPROM 2K I2C 400KHZ 8SO982500RFQ
Analog Devices Inc.IC REG LINEAR 2.5V 500MA 8LFCSP0BUY
Analog Devices Inc.IC REG BUCK 1V 4A SYNC 16LFCSP2RFQ
Analog Devices Inc.IC REG BUCK 1.8V 4A SYNC 16LFCSP30RFQ
Analog Devices Inc.IC REG LINEAR 3.3V 500MA 8LFCSP50RFQ
Analog Devices Inc.ANALOG DEVICES - ADP171AUJZ-R7 - LDO-Spannungsregler, einstellbar, 1.6V bis 3.6Vin, 66mV Dropout, 800mV bis 3V/300mAout, TSOT-5100RFQ
Analog Devices Inc.IC REG LINEAR 3.3V 500MA 8LFCSP10BUY
Analog Devices Inc.IC REG LINEAR 3V 500MA 8LFCSP100RFQ
Analog Devices Inc.IC CLK BUFFER 1:1 7.5GHZ 16LFCSP2789BUY
Analog Devices Inc.Voltage Regulators - Switching Regulators 6.5V 4A Hi Eff Step-Down7533RFQ
Analog Devices Inc.IC REG LINEAR 1.5V 500MA 8LFCSP152BUY
Analog Devices Inc.Voltage Regulators - Switching Regulators 6.5V 4A Hi Eff Step-Down1500RFQ
Load more