Analog Devices Inc. AD9680-LF1000EBZEVAL BOARD FOR AD9680-1000
The Analog Devices AD9680-LF1000EBZ, 9680CE02B Evaluation Board for AD9680-1000 High Speed ADC up to 1GHz Input Bandwidth, Military and Aerospace Grade is a powerful and reliable solution for high-speed data conversion. It features a low-power, high-speed, 12-bit, 1GHz input bandwidth, and military and aerospace grade AD9680-1000 ADC. The board is designed to provide a complete evaluation platform for the AD9680-1000 ADC, allowing users to quickly and easily evaluate the performance of the device. It includes a wide range of features, such as a wide input range, low noise, and high linearity. The board also includes a variety of test and measurement tools, such as a signal generator, oscilloscope, and spectrum analyzer. Additionally, the board is designed to meet the requirements of military and aerospace applications, making it an ideal choice for these applications.
- TypeParameter
- Lifecycle StatusPRODUCTION (Last Updated: 1 week ago)
- Factory Lead Time8 Weeks
- MountPCB
- Number of Pins0
- PackagingBox
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Max Operating Temperature85°C
- Min Operating Temperature-40°C
- Base Part NumberAD9680
- Number of Channels2
- InterfaceSPI, Serial
- Power Dissipation3.3W
- Number of Bits14
- Max Input Voltage1.94V
- Utilized IC / PartAD9680
- Supplied ContentsBoard(s)
- Data InterfaceSerial JESD204B, SPI™
- Resolution1.75 B
- Sampling Rate1 Gsps
- Evaluation KitYes
- Sampling Rate (Per Second)1G
- Number of A/D Converters2
- Differential Nonlinearity0.5 LSB
- Input Range1.7Vpp
- Power (Typ) @ Conditions3.3W @ 1GSPS
- RoHS StatusROHS3 Compliant
- Lead FreeContains Lead
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Analog Devices Inc. | ANALOG DEVICES ADP2164ACPZ-R7DC-DC Switching Buck Step Down Regulator, Adjustable, 2.7V-6.5Vin, 600mV-6.5Vout, 4Aout, LFCSP-16 | 0 | RFQ | |
| Analog Devices Inc. | IC REG LINEAR 2.5V 500MA 8LFCSP | 0 | BUY | |
| Analog Devices Inc. | IC REG BUCK 1V 4A SYNC 16LFCSP | 2 | RFQ | |
| Analog Devices Inc. | Voltage Regulators - Switching Regulators 6.5V 4A Hi Eff Step-Down | 894 | RFQ | |
| Analog Devices Inc. | IC REG LINEAR 1.8V 200MA TSOT5 | 211 | BUY | |
| Analog Devices Inc. | ANALOG DEVICES - ADP171AUJZ-R7 - LDO-Spannungsregler, einstellbar, 1.6V bis 3.6Vin, 66mV Dropout, 800mV bis 3V/300mAout, TSOT-5 | 100 | RFQ | |
| Analog Devices Inc. | IC REG LINEAR 5V 500MA 8LFCSP | 20 | RFQ | |
| Analog Devices Inc. | IC REG LINEAR 5V 200MA 6LFCSP | 1258 | RFQ | |
| Analog Devices Inc. | IC REG LINEAR 1.8V 500MA 8LFCSP | 4568 | BUY | |
| Analog Devices Inc. | IC REG LINEAR 3V 500MA 8LFCSP | 100 | RFQ | |
| Analog Devices Inc. | IC REG LINEAR 1.5V 500MA 8LFCSP | 152 | BUY | |
| Analog Devices Inc. | LDO Regulator Pos 1.8V 0.2A 5-Pin TSOT-23 T/R | 10582 | BUY |


Product
Brand
Articles
Tools