Analog Devices Inc. AD9714-DPG2-EBZEVAL BOARD FOR AD9714
The Analog Devices AD9714-DPG2-EBZ Evaluation Board is designed to evaluate the performance of the AD9714 Dual, 8-Bit, 125 MSPS TxDAC Digital-to-Analog converter. This board provides a complete platform for evaluating the performance of the AD9714 in instrumentation and measurement applications. The board includes a power supply, a USB interface, and a variety of connectors for connecting to external devices. The board also includes a variety of test points and jumpers for easy evaluation of the AD9714's performance. The board is designed to be used with the AD9714 Evaluation Software, which provides a graphical user interface for configuring and testing the AD9714. The board is also compatible with a variety of other software packages for instrumentation and measurement applications.
- TypeParameter
- Lifecycle StatusPRODUCTION (Last Updated: 1 month ago)
- Factory Lead Time8 Weeks
- Number of Pins0
- PackagingBulk
- SeriesTxDAC®
- Part StatusActive
- Moisture Sensitivity Level (MSL)2 (1 Year)
- Max Operating Temperature85°C
- Min Operating Temperature-40°C
- Base Part NumberAD9714
- Operating Supply Voltage5V
- InterfaceSerial, USB
- Power Dissipation86mW
- Number of Bits8
- Min Input Voltage100mV
- Max Input Voltage1.25V
- Utilized IC / PartAD9714
- Supplied ContentsBoard(s)
- Data InterfaceSerial
- Resolution1 B
- Sampling Rate125 Msps
- Evaluation KitYes
- Sampling Rate (Per Second)125M
- Number of Converters2
- Conversion Rate125 Msps
- Number of DAC Channels2
- DAC TypeCurrent
- RoHS StatusROHS3 Compliant
- Lead FreeContains Lead
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Texas Instruments | PROTOTYPE | 24000 | RFQ | |
| Analog Devices Inc. | IC MOD QUAD 400MHZ-6GHZ 24LFCSP | 6335 | BUY | |
| Texas Instruments | IC TRNSLTR BIDIRECTIONAL SC70-6 | 30000 | RFQ | |
| Analog Devices Inc. | IC OPAMP VFB 850MHZ 16LFCSP | 1905 | RFQ | |
| Analog Devices Inc. | DAC 2-CH Segment 8-bit 40-Pin LFCSP EP Tray | 5 | BUY | |
| Analog Devices Inc. | ANALOG DEVICES - AD9512BCPZ - TAKTVERTEILER 800 MHZ,9512 | 3 | BUY | |
| Microchip Technology | Clock Fanout Buffer 4-OUT 16-Pin QFN EP | 35 | RFQ | |
| Abracon LLC | CRYSTAL 20.0000MHZ 10PF SMD | 14650 | RFQ | |
| Analog Devices Inc. | ANALOG DEVICES - ADG3304BRUZ - Voltage Level Translator, 4 Input, 6 ns, 1.15 V to 5.5 V, TSSOP-14 | 0 | RFQ | |
| Microchip Technology | IC MCU 8BIT 32KB FLASH 44QFN | 1 | RFQ | |
| Analog Devices Inc. | ANALOG DEVICES - ADA4841-2YRMZ - OP AMP, 80MHZ, 13V/uS, MSOP-8 | 10 | RFQ |


Product
Brand
Articles
Tools