Analog Devices, Inc. AD9714-EBZ
Description
The Analog Devices AD9714-EBZ Evaluation Board is designed to evaluate the performance of the AD9714 Dual, 8-Bit, 125 MSPS TxDAC Digital-to-Analog converter. This board is ideal for instrumentation and measurement applications, providing a convenient platform for testing and evaluating the performance of the AD9714. The board features a wide range of input and output connectors, allowing for easy connection to external devices. The board also includes a power supply, a USB interface, and a variety of control and monitoring features. The AD9714-EBZ Evaluation Board is a great tool for engineers and technicians who need to quickly and accurately evaluate the performance of the AD9714.
Specifications
Analog Devices, Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices, Inc. .
- TypeParameter
- EU RoHSCompliant
- ECCN (US)EAR99
- AutomotiveNo
- PPAPNo
- Part StatusUnconfirmed
0 Similar Products Remaining
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Texas Instruments | PROTOTYPE | 24000 | RFQ | |
| Analog Devices Inc. | IC MOD QUAD 400MHZ-6GHZ 24LFCSP | 6335 | BUY | |
| Texas Instruments | IC TRNSLTR BIDIRECTIONAL SC70-6 | 30000 | RFQ | |
| Analog Devices Inc. | IC OPAMP VFB 850MHZ 16LFCSP | 1905 | RFQ | |
| Analog Devices Inc. | DAC 2-CH Segment 8-bit 40-Pin LFCSP EP Tray | 5 | BUY | |
| Analog Devices Inc. | ANALOG DEVICES - AD9512BCPZ - TAKTVERTEILER 800 MHZ,9512 | 3 | BUY | |
| Microchip Technology | Clock Fanout Buffer 4-OUT 16-Pin QFN EP | 35 | RFQ | |
| Abracon LLC | CRYSTAL 20.0000MHZ 10PF SMD | 14650 | RFQ | |
| Analog Devices Inc. | ANALOG DEVICES - ADG3304BRUZ - Voltage Level Translator, 4 Input, 6 ns, 1.15 V to 5.5 V, TSSOP-14 | 0 | RFQ | |
| Microchip Technology | IC MCU 8BIT 32KB FLASH 44QFN | 1 | RFQ | |
| Analog Devices Inc. | ANALOG DEVICES - ADA4841-2YRMZ - OP AMP, 80MHZ, 13V/uS, MSOP-8 | 10 | RFQ |
Load more


Product
Brand
Articles
Tools