web counter

Analog Devices Inc. AD9716-DPG2-EBZADC 12BIT DUAL 40LFCSP

Applications:

Data Conversion >

Digital to Analog Conversion

End Products:

Instrumentation and MeasurementPortableVector Signal GeneratorWirelessUltrasound ImagingPortable Medical InstrumentationFemto Base StationArbitrary Waveform Generator

ECAD Model:

Description

The Analog Devices AD9716-DPG2-EBZ Evaluation Board is designed to evaluate the performance of the AD9716 Dual, 12-Bit, 125 MSPS TxDAC Digital-to-Analog converter. This board features a wide range of instrumentation and measurement capabilities, including a high-speed differential input, a low-noise output amplifier, and a wide range of output voltage ranges. The board also includes a variety of test points and connectors for easy connection to external test equipment. The board is designed to provide a comprehensive evaluation of the AD9716's performance in a variety of applications, including communications, instrumentation, and measurement.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 1 month ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Packaging
    Bulk
  • Series
    TxDAC®
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    2 (1 Year)
  • Max Operating Temperature
    85°C
  • Min Operating Temperature
    -40°C
  • Base Part Number
    AD9716
  • Operating Supply Voltage
    5V
  • Interface
    Serial, USB
  • Number of Bits
    12
  • Min Input Voltage
    100mV
  • Max Input Voltage
    1.25V
  • Utilized IC / Part
    AD9716
  • Supplied Contents
    Board(s)
  • Data Interface
    Serial
  • Resolution
    1.5 B
  • Sampling Rate
    125 Msps
  • Evaluation Kit
    Yes
  • Sampling Rate (Per Second)
    125M
  • Number of Converters
    2
  • Conversion Rate
    125 Msps
  • Number of DAC Channels
    2
  • DAC Type
    Current
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Texas InstrumentsPROTOTYPE24000RFQ
Analog Devices Inc.IC MOD QUAD 400MHZ-6GHZ 24LFCSP6335BUY
Texas InstrumentsIC TRNSLTR BIDIRECTIONAL SC70-630000RFQ
Analog Devices Inc.IC OPAMP VFB 850MHZ 16LFCSP1905RFQ
Microchip TechnologyIC MCU 8BIT 32KB FLASH 44QFN1RFQ
Analog Devices Inc.ANALOG DEVICES - AD9512BCPZ - TAKTVERTEILER 800 MHZ,95123BUY
Analog Devices Inc.ANALOG DEVICES - ADG3304BRUZ - Voltage Level Translator, 4 Input, 6 ns, 1.15 V to 5.5 V, TSSOP-140RFQ
Analog Devices Inc.ANALOG DEVICES - ADA4841-2YRMZ - OP AMP, 80MHZ, 13V/uS, MSOP-810RFQ
Analog Devices Inc.IC DAC DUAL 12BIT LO PWR 40LFCSP941RFQ
Microchip TechnologyClock Fanout Buffer 4-OUT 16-Pin QFN EP35RFQ
Abracon LLCCRYSTAL 20.0000MHZ 10PF SMD14650RFQ
Load more