Analog Devices, Inc. AD9716-EBZ
The Analog Devices AD9716-EBZ Evaluation Board is designed to evaluate the performance of the AD9716 Dual, 12-Bit, 125 MSPS TxDAC Digital-to-Analog converter. This board provides a complete platform for evaluating the performance of the AD9716 in instrumentation and measurement applications. The board includes a power supply, a USB interface, and a variety of connectors for connecting to external devices. The board also includes a variety of test points and jumpers for easy evaluation of the AD9716's performance. The board is designed to be used with the AD9716 Evaluation Software, which provides a graphical user interface for configuring and testing the AD9716. The AD9716-EBZ Evaluation Board is an ideal platform for evaluating the performance of the AD9716 in instrumentation and measurement applications.
- TypeParameter
- EU RoHSCompliant
- ECCN (US)EAR99
- AutomotiveNo
- PPAPNo
- Part StatusUnconfirmed
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Analog Devices Inc. | IC MOD QUAD 400MHZ-6GHZ 24LFCSP | 6335 | BUY | |
| Texas Instruments | PROTOTYPE | 24000 | RFQ | |
| Texas Instruments | IC TRNSLTR BIDIRECTIONAL SC70-6 | 30000 | RFQ | |
| Analog Devices Inc. | IC OPAMP VFB 850MHZ 16LFCSP | 1905 | RFQ | |
| Microchip Technology | IC MCU 8BIT 32KB FLASH 44QFN | 1 | RFQ | |
| Analog Devices Inc. | ANALOG DEVICES - AD9512BCPZ - TAKTVERTEILER 800 MHZ,9512 | 3 | BUY | |
| Analog Devices Inc. | ANALOG DEVICES - ADG3304BRUZ - Voltage Level Translator, 4 Input, 6 ns, 1.15 V to 5.5 V, TSSOP-14 | 0 | RFQ | |
| Analog Devices Inc. | ANALOG DEVICES - ADA4841-2YRMZ - OP AMP, 80MHZ, 13V/uS, MSOP-8 | 10 | RFQ | |
| Analog Devices Inc. | IC DAC DUAL 12BIT LO PWR 40LFCSP | 941 | RFQ | |
| Microchip Technology | Clock Fanout Buffer 4-OUT 16-Pin QFN EP | 35 | RFQ | |
| Abracon LLC | CRYSTAL 20.0000MHZ 10PF SMD | 14650 | RFQ |


Product
Brand
Articles
Tools