Analog Devices Inc. AD9785-DPG2-EBZBOARD EVALUATION FOR AD9785
Description
The Analog Devices AD9785-DPG2-EBZ Evaluation Board is a powerful and versatile tool for communications and telecom applications. It features the AD9785 Dual, 12-bit, 800 MSPS DAC with Low Power 32-Bit Complex NCO, which provides high-speed, low-power performance for a wide range of applications. The board also includes a variety of features such as a high-speed clock generator, a low-noise power supply, and a wide range of I/O connectors. The board is designed to be used with a variety of software and hardware development tools, making it an ideal choice for prototyping and testing.
Specifications
Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
- TypeParameter
- Lifecycle StatusPRODUCTION (Last Updated: 1 week ago)
- Factory Lead Time8 Weeks
- Package / CaseQFP
- Number of Pins0
- PackagingBox
- SeriesTxDAC®
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Max Operating Temperature85°C
- Min Operating Temperature-40°C
- Base Part NumberAD9785
- Operating Supply Voltage5V
- InterfaceSerial, USB
- Operating Supply Current2A
- Power Dissipation450mW
- Number of Bits12
- Min Input Voltage1.2V
- Max Input Voltage1.2V
- Utilized IC / PartAD9785
- Supplied ContentsBoard(s), Cable(s)
- Data InterfaceSerial
- Resolution1.5 B
- Sampling Rate800 Msps
- Evaluation KitYes
- Settling Time20ns
- Sampling Rate (Per Second)800M
- Number of Converters2
- Conversion Rate800 Msps
- Number of DAC Channels2
- DAC TypeCurrent
- RoHS StatusROHS3 Compliant
- Lead FreeContains Lead
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Analog Devices Inc. | IC MOD QUAD 400MHZ-6GHZ 24LFCSP | 6335 | BUY | |
| Analog Devices Inc. | IC TRNSLTR BIDIRECTIONAL 20LFCSP | 33 | BUY | |
| Analog Devices Inc. | Clock Generator 64-Pin LFCSP EP Tray | 0 | RFQ | |
| Texas Instruments | IC BUFFER NON-INVERT SOT23-5 | 8559 | RFQ | |
| Abracon LLC | CRYSTAL 20.0000MHZ 10PF SMD | 14650 | RFQ | |
| Microchip Technology | IC MCU 8BIT 32KB FLASH 44QFN | 1 | RFQ | |
| Texas Instruments | IC BUFFER NON-INVERT 5.5V US8 | 3297 | RFQ | |
| Analog Devices Inc. | IC CLOCK GEN 2.5GHZ VCO 64-LFCSP | 720 | RFQ | |
| Texas Instruments | IC BUFFER NON-INVERT SOT23-5 | 2 | BUY |


Product
Brand
Articles
Tools