web counter

Analog Devices Inc. AD9788-DPG2-EBZDUAL 12-/14-/16-BIT 800 MSPS DAC WITH LOW POWER 32-BIT COMPLEX NCO

Analog Devices Inc. AD9788-DPG2-EBZ Reference Design 1
Analog Devices Inc. AD9788-DPG2-EBZ Reference Design 1
Analog Devices Inc. AD9788-DPG2-EBZ Reference Design 1
Analog Devices Inc. AD9788-DPG2-EBZ Reference Design 1

Applications:

Data Conversion >

Digital to Analog Conversion

End Products:

Communications and TelecomWiMAX/Wireless BroadbandWireless InfrastructureCommunications and Telecom

ECAD Model:

Description

The Analog Devices AD9788-DPG2-EBZ Evaluation Board is a powerful and versatile tool for communications and telecom applications. It features the AD9788 Dual, 16-bit, 800 MSPS DAC with Low Power 32-Bit Complex NCO, which provides high-speed, low-power performance for a wide range of applications. The board is designed to enable easy evaluation of the AD9788 DAC and its features, including its low power consumption, wide dynamic range, and high-speed operation. The board also includes a variety of connectors and interfaces, allowing for easy connection to other devices and systems. With its high-performance and low-power capabilities, the AD9788-DPG2-EBZ Evaluation Board is an ideal solution for communications and telecom applications.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 2 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Mount
    PCB
  • Package / Case
    QFP
  • Number of Pins
    0
  • Packaging
    Box
  • Series
    TxDAC®
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Max Operating Temperature
    85°C
  • Min Operating Temperature
    -40°C
  • Base Part Number
    AD9788
  • Operating Supply Voltage
    5V
  • Interface
    Serial, USB
  • Power Dissipation
    450mW
  • Number of Bits
    16
  • Min Input Voltage
    1.2V
  • Max Input Voltage
    1.2V
  • Utilized IC / Part
    AD9788
  • Supplied Contents
    Board(s), Cable(s)
  • Data Interface
    Serial
  • Resolution
    2 B
  • Sampling Rate
    800 Msps
  • Evaluation Kit
    Yes
  • Settling Time
    20ns
  • Sampling Rate (Per Second)
    800M
  • Number of Converters
    2
  • Conversion Rate
    800 Msps
  • Number of DAC Channels
    2
  • DAC Type
    Current
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.IC MOD QUAD 400MHZ-6GHZ 24LFCSP6335BUY
Analog Devices Inc.IC TRNSLTR BIDIRECTIONAL 20LFCSP33BUY
Analog Devices Inc.Clock Generator 64-Pin LFCSP EP Tray0RFQ
Texas InstrumentsIC BUFFER NON-INVERT SOT23-58559RFQ
Abracon LLCCRYSTAL 20.0000MHZ 10PF SMD14650RFQ
Texas InstrumentsIC BUFFER NON-INVERT 5.5V US83297RFQ
Analog Devices Inc.IC CLOCK GEN 2.5GHZ VCO 64-LFCSP720RFQ
Analog Devices Inc.IC TRNSLTR BIDIRECTIONAL 20LFCSP66BUY