Analog Devices Inc. ADA4857-1YR-EBZAmplifier IC Development Tools ADA4857-1 Eval Brd
Description
The Analog Devices ADA4857-1YR-EBZ is an evaluation board for single, high speed operational amplifiers. It is designed for use with 8-lead SOIC packages with dedicated feedback pins and exposed paddles, and is rated for industrial temperature ranges. The board features a wide bandwidth of up to 1.2GHz, a low noise of 4.5nV/√Hz, and a low distortion of -90dBc. It also has a high slew rate of 1.2V/µs and a low input bias current of 1pA. The board is ideal for applications such as high speed data converters, video amplifiers, and high speed instrumentation.
Specifications
Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
- TypeParameter
- Contact PlatingTin
- Package / CaseSOIC
- Number of Pins0
- Part StatusObsolete
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Max Operating Temperature125°C
- Min Operating Temperature-40°C
- Base Part NumberADA4857
- Operating Supply Voltage10.5V
- Number of Channels1
- Operating Supply Current5mA
- Nominal Supply Current5.5mA
- Amplifier TypeVoltage Feedback
- Common Mode Rejection Ratio-86 dB
- Utilized IC / Part8-SOIC Package
- Supplied ContentsBoard(s)
- Input Offset Voltage (Vos)2mV
- Gain Bandwidth Product400MHz
- Voltage Gain57dB
- Evaluation KitYes
- Input Capacitance2pF
- Board TypeBare (Unpopulated)
- Channels per IC1 - Single
- RoHS StatusROHS3 Compliant
- Lead FreeContains Lead
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Analog Devices Inc. | ANALOG DEVICES AD8349AREZ IC, QUADRATURE MODULATOR, SMD, 8349 | 354 | RFQ | |
| Analog Devices Inc. | IC MOD QUAD 2.7GHZ 16TSSOP | 219 | RFQ |


Product
Brand
Articles
Tools