web counter

Analog Devices Inc. ADA4857-2YCP-EBZAmplifier IC Development Tools ADA4857-2 Eval Brd

Analog Devices Inc. ADA4857-2YCP-EBZ Reference Design 1
Analog Devices Inc. ADA4857-2YCP-EBZ Reference Design 1
Analog Devices Inc. ADA4857-2YCP-EBZ Reference Design 1
Analog Devices Inc. ADA4857-2YCP-EBZ Reference Design 1

Applications:

Amplifiers and Comparators >

Analog Amplification

End Products:

IndustrialVideo and ImagingIndustrial ImagingInstrumentation and Measurement

ECAD Model:

Description

The Analog Devices ADA4857-2YCP-EBZ is an evaluation board for dual high speed operational amplifiers. It is designed for use in industrial temperature ranges and comes in a 16-lead, 4mm + 4mm LFCSP package with a dedicated feedback pin. The ADA4857-2YCP-EBZ is capable of providing high speed, low noise, and low distortion performance. It is ideal for applications such as signal conditioning, active filtering, and data acquisition. The board also features a wide supply voltage range, adjustable gain, and adjustable bandwidth. The ADA4857-2YCP-EBZ is a great choice for designers looking for a reliable and cost-effective solution for their high speed operational amplifier needs.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 1 week ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Packaging
    Bulk
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Max Operating Temperature
    125°C
  • Min Operating Temperature
    -40°C
  • Base Part Number
    ADA4857
  • Operating Supply Voltage
    10V
  • Number of Channels
    2
  • Operating Supply Current
    11mA
  • Nominal Supply Current
    11mA
  • Quiescent Current
    5.5mA
  • Amplifier Type
    Voltage Feedback
  • Common Mode Rejection Ratio
    -86 dB
  • Utilized IC / Part
    16-LFCSP Package
  • Supplied Contents
    Board(s)
  • Input Offset Voltage (Vos)
    4.5mV
  • Gain Bandwidth Product
    400MHz
  • Voltage Gain
    57dB
  • Evaluation Kit
    Yes
  • Power Supply Rejection Ratio (PSRR)
    -62dB
  • Settling Time
    15 ns
  • Input Capacitance
    2pF
  • Board Type
    Bare (Unpopulated)
  • Channels per IC
    2 - Dual
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.RF DEMOD IC 50MHZ-1GHZ 28TSSOP3000BUY
Analog Devices Inc.Quadrature Dmod 75MHz 28-Pin TSSOP T/R300RFQ