web counter

Analog Devices Inc. ADA4891-1AR-EBZANALOG DEVICES ADA4891-1AR-EBZADA4891-1AR-EBZ_A00336_EB-O8R-1Z

Analog Devices Inc. ADA4891-1AR-EBZ Reference Design 1
Analog Devices Inc. ADA4891-1AR-EBZ Reference Design 1
Analog Devices Inc. ADA4891-1AR-EBZ Reference Design 1
Analog Devices Inc. ADA4891-1AR-EBZ Reference Design 1

Applications:

Amplifiers and Comparators >

Analog Amplification

End Products:

IndustrialVideo and ImagingIndustrial ImagingInstrumentation and Measurement

ECAD Model:

Description

The Analog Devices ADA4891-1AR-EBZ Evaluation Board is designed for use with the ADA4891-1 Dual, High Speed Op-Amps offered in 8-Lead SOIC Packages. This board is designed to provide a convenient platform for evaluating the performance of the ADA4891-1 in a variety of applications. The board is designed to operate in the industrial temperature range and is suitable for use in a wide range of applications. The board includes a power supply, a test point for measuring the output voltage, and a test point for measuring the input voltage. The board also includes a ground plane and a bypass capacitor for improved performance. The board is easy to use and provides a reliable platform for evaluating the performance of the ADA4891-1.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Package / Case
    SOT-5
  • Number of Pins
    0
  • Packaging
    Bulk
  • Part Status
    Obsolete
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Max Operating Temperature
    125°C
  • Min Operating Temperature
    -40°C
  • Base Part Number
    ADA4891
  • Operating Supply Voltage
    5.5V
  • Number of Channels
    1
  • Operating Supply Current
    4.4mA
  • Nominal Supply Current
    4.4mA
  • Amplifier Type
    General Purpose
  • Common Mode Rejection Ratio
    -88 dB
  • Utilized IC / Part
    8-SOIC Package
  • Supplied Contents
    Board(s)
  • Input Offset Voltage (Vos)
    2.5mV
  • Gain Bandwidth Product
    105MHz
  • Voltage Gain
    83dB
  • Evaluation Kit
    Yes
  • Input Capacitance
    3.2pF
  • Board Type
    Bare (Unpopulated)
  • Channels per IC
    1 - Single
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog DevicesRF Amp Single DIFF Amp 5.5V 10-Pin MSOP T/R0RFQ
Analog Devices Inc.ANALOG DEVICES - AD8351ARMZ - Amplificateur RF, gain de 26 dB, 10 MHz à 2,2 GHz, 3 V à 5,5 V, 320 mW, MSOP-109RFQ
Analog Devices Inc.RF Amp Chip Single GP 5.5V 10-Pin MSOP T/R4BUY